EN
  • EN
  • DE

MAX191BEWG+

Part No MAX191BEWG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC SAR 100ksps 12-bit Parallel/Serial 24-Pin SOIC W / IC ADC 12BIT 100KSPS W/REF24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate 100k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage ±5V, 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 785586-MAX191BEWG+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX191
Introduction Date April 01, 1993
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX191BEWG+ CAD Model

Description

Maxim Integrated's MAX191BEWG+ High-Speed 12-Bit ADC

The MAX191BEWG+ is a state-of-the-art, high-speed, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver exceptional performance with low power consumption. This precision ADC is optimized for applications requiring high data acquisition rates, such as digital signal processing, medical instrumentation, and industrial control systems.

Featuring a fast throughput rate of up to 175 kSPS (kilo-samples per second), the MAX191BEWG+ is capable of capturing rapid transient signals with high fidelity, making it an ideal choice for demanding environments where accuracy and speed are paramount. Its 12-bit resolution ensures detailed and accurate digital representations of the input analog signals.

The device operates from a single +5V supply, simplifying power management in space-constrained applications. The MAX191BEWG+ also offers a user-selectable full-scale range of ±VREF or 0 to +VREF, providing flexibility to match the input range to the specific requirements of the application.

Embedded features include a track/hold function and an internal 4.096V reference, which can be disabled if an external reference is preferred. This versatility allows designers to optimize the performance of the ADC for their particular use case. Additionally, the MAX191BEWG+ incorporates an 8-bit-wide parallel interface, facilitating easy integration with most microprocessors and digital systems.

Housed in a 24-SOIC wide package, the MAX191BEWG+ is designed to operate over the extended industrial temperature range of -40°C to +85°C. This robust operating range ensures reliable performance in environments subject to temperature extremes.

Maxim Integrated's commitment to quality and reliability is evident in the MAX191BEWG+, making it a superb choice for professionals seeking an ADC that offers both precision and speed without compromising on power efficiency or operational stability.

Overall, the MAX191BEWG+ is a versatile, high-performance ADC that provides the reliability and precision needed for critical data acquisition tasks in a variety of industrial and commercial applications.

You May Also Be Interested in

Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.4659 $85.3977
5+ $23.3566 $116.7830
8+ $22.6268 $181.0144
11+ $21.8970 $240.8670
14+ $21.1670 $296.3380
19+ $18.9773 $360.5687
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess