The MAX1921EUT33+T from Maxim Integrated is a high-efficiency, low-dropout (LDO) linear voltage regulator designed to deliver a fixed output voltage of 3.3V. It is an ideal choice for space-constrained and power-sensitive applications due to its small footprint and low power consumption. Encased in a compact SOT-23 package, this regulator is suitable for a wide range of products, including portable devices, wearables, and IoT gadgets.
Key Features
- Fixed Output Voltage: Provides a stable 3.3V output, which is essential for consistent device operation.
- High Efficiency: Designed to minimize power loss, ensuring longer battery life for portable applications.
- Low Dropout: Capable of maintaining output regulation with a very small difference between the input and output voltages, making it efficient in battery-operated devices.
- Compact Size: The SOT-23 package is ideal for designs where space is at a premium.
- Thermal Protection: Features built-in thermal shutdown to protect the device from overheating.
- Current Limiting: Incorporates current limiting to safeguard the device and the load from excessive current conditions.
Applications
- Portable and Battery-Powered Devices
- Wireless Communication Systems
- Wearable Technology
- Internet of Things (IoT) Devices
- Handheld Instruments
Product Specifications
Parameter
Value
Output Voltage
3.3V
Package/Case
SOT-23
Maximum Operating Temperature
+85°C
Minimum Operating Temperature
-40°C
Mounting Type
Surface Mount
The MAX1921EUT33+T is a reliable choice for designers looking to enhance the efficiency and performance of their power management systems. With Maxim Integrated's reputation for quality and innovation, this voltage regulator stands out as a robust component for a multitude of electronic applications.