EN
  • EN
  • DE

MAX192BCAP+T

Part No MAX192BCAP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-Channel Single ADC SAR 133ksps 10-bit Serial 20-Pin SSOP T/R / IC ADC 10BIT SERIAL 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 10 b
Sampling Rate 133k
Data Interface MICROWIRE, QSPI, Serial, SPI
Voltage Supply Source Single Supply
Operating Supply Voltage ±5V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 785592-MAX192BCAP+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX192
Introduction Date April 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX192BCAP+T CAD Model

Description

Maxim Integrated MAX192BCAP+T 12-Bit Data Acquisition System

The MAX192BCAP+T from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) with a built-in track/hold amplifier. Designed for versatility and ease of use, this data acquisition system is an ideal choice for a wide range of applications, including industrial control systems, medical devices, and instrumentation.

One of the standout features of the MAX192BCAP+T is its single +5V power supply operation, which simplifies power management in embedded systems. The device also offers a high sampling rate, capable of up to 133ksps, allowing for precise and rapid data acquisition. This makes it suitable for capturing fast transient signals and for use in systems where high data throughput is required.

The MAX192BCAP+T supports a flexible input range, including both unipolar and bipolar modes, with input configurations that can be easily selected to match the requirements of the application. It also features an 8-channel multiplexer, providing the ability to connect multiple analog inputs, which can be beneficial in systems with space constraints or those requiring multiple sensor readings.

Communication with microcontrollers or digital systems is facilitated through a simple 4-wire serial interface, compatible with SPI, QSPI, and MICROWIRE protocols. This ensures easy integration into existing designs without the need for complex wiring or additional components.

Maxim Integrated has designed the MAX192BCAP+T with reliability in mind. The device includes overvoltage protection on the analog inputs, safeguarding against unexpected voltage spikes that could otherwise damage the ADC. Additionally, this model comes in a 20-pin SSOP package, which is known for its compact footprint and suitability for space-constrained applications.

In summary, the MAX192BCAP+T is a robust and versatile data acquisition component that combines high-speed performance, low power consumption, and ease of integration. Whether used in industrial automation, portable instrumentation, or any other precision data acquisition system, this ADC from Maxim Integrated offers a reliable solution for capturing and converting analog signals to digital data.

You May Also Be Interested in

Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess