Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 10 b
Sampling Rate 133k
Data Interface MICROWIRE, QSPI, Serial, SPI
Voltage Supply Source Single Supply
Operating Supply Voltage ±5V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 785593-MAX192BCWP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX192
Introduction Date April 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX192BCWP+ CAD Model

Description

Maxim Integrated MAX192BCWP+ Product Overview

The MAX192BCWP+ from Maxim Integrated is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) that offers a unique combination of features, making it ideal for a variety of applications in industrial, medical, and consumer electronics. This ADC is part of Maxim's commitment to providing advanced integrated solutions that meet the needs of today's sophisticated electronic systems.

Key Features

  • 10-Bit Resolution: The MAX192BCWP+ provides a 10-bit resolution, which allows for fine-grained data conversion, ensuring accurate representation of the analog signal.
  • High Conversion Rate: With a conversion rate of up to 133ksps (kilo-samples per second), this device is suitable for high-speed applications that require quick data acquisition.
  • Single Supply Operation: The ADC can operate from a single +5V supply, simplifying power supply design and reducing system power requirements.
  • Low Power Consumption: It is designed for low power consumption, making it an excellent choice for battery-operated devices and power-sensitive applications.
  • Internal Track/Hold: The inclusion of an internal track/hold function eliminates the need for external components, reducing system complexity and saving board space.
  • SPI/QSPI/MICROWIRE Compatible: The device features an SPI/QSPI/MICROWIRE compatible serial interface, ensuring easy integration with most microcontrollers and digital systems.

Applications

The MAX192BCWP+ is versatile and can be used in a wide range of applications, including:

  • Data Acquisition Systems
  • Portable Instrumentation
  • Medical Devices
  • Process Control
  • Battery-Powered Devices
  • Motor Control

Package and Reliability

The MAX192BCWP+ is available in a 20-SOIC W package, which is suited for surface-mounted technology, offering a compact footprint for space-constrained applications. Maxim Integrated ensures high reliability and performance of the MAX192BCWP+, making it a dependable choice for your critical system requirements.

With its robust feature set and high reliability, the MAX192BCWP+ ADC from Maxim Integrated is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Linear Technology
1-, 2-, 6- and 8-Channel, 10-Bit Serial I/O Data Acquisition Systems
Need more? Email Us
ECAD model for LTC1091CN8
Texas Instruments
24-Bit, 192-kHz Sampling, Enhanced Multilevel, Delta-Sigma, Audio Digital-to-Analog Converter
Need more? Email Us
ECAD model for PCM1742E/2KG4
Linear Technology
8-Channel Octal ADC 105Msps 14-bit Serial LVDS 140-Pin BGA Tray
Need more? Email Us
ECAD model for LTM9010IY-14#PBF
Texas Instruments
DIGITAL-TO-ANALOG CONVERTER
Need more? Email Us
ECAD model for PCM1702P-K
Analog Devices Inc.
IC DAC 16BIT V-OUT 14TSSOP / 16 Bit Digital to Analog Converter 4 14-TSSOP
Lowest to $50.1378
ECAD model for AD5665RBRUZ-2
Linear Technology
Single Chip 12-Bit Data Acquisition System
Need more? Email Us
ECAD model for LTC1296CCN
Linear Technology
Single Chip 12-Bit Data Acquisition System
Lowest to $23.9614
ECAD model for LTC1294DCN
Linear Technology
Single Chip 12-Bit Data Acquisition System
Need more? Email Us
ECAD model for LTC1291CCN8
Linear Technology
Single Chip 12-Bit Data Acquisition Systems
Need more? Email Us
ECAD model for LTC1292BCN8

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5717 $57.8585
12+ $9.4948 $113.9376
19+ $9.1981 $174.7639
26+ $8.9014 $231.4364
33+ $8.6046 $283.9518
44+ $7.7146 $339.4424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,160 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention