EN
  • EN
  • DE

MAX1930ESA+T

Part No MAX1930ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC SW CUR LIMIT USB 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications USB, Peripherals
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1066773-MAX1930ESA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1930ESA+T CAD Model

Description

Product Overview: MAX1930ESA+T by Maxim Integrated

The MAX1930ESA+T from Maxim Integrated is a high-performance, compact, and efficient power management integrated circuit (PMIC) designed primarily for applications requiring a high level of power regulation precision. It is a step-down DC-DC converter that operates at a high switching frequency, which allows for a smaller external inductor and capacitors, thus reducing the overall footprint of the power supply design on the circuit board.

Key Features

  • High Efficiency: The MAX1930ESA+T boasts a high efficiency rate, which reduces power loss and improves overall system performance. This makes it ideal for battery-powered devices where energy conservation is critical.
  • Adjustable Output Voltage: It offers an adjustable output voltage range, providing design flexibility for various applications and allowing for fine-tuning of the power supply to meet specific requirements.
  • Thermal Protection: With built-in thermal protection, the device ensures reliable operation by preventing overheating, which can lead to system failure or damage.
  • Low Quiescent Current: The low quiescent current feature minimizes power consumption when the device is in standby mode, contributing to extended battery life in portable applications.
  • Compact SOT-8 Package: The MAX1930ESA+T comes in a small SOT-8 package, which is suitable for space-constrained applications.

Applications

The versatility of the MAX1930ESA+T makes it an excellent choice for a wide range of applications, including:

  • Portable and battery-powered devices
  • Wireless handsets and accessories
  • PDAs and palmtop computers
  • Digital cameras and portable media players
  • GPS receivers

Design Support

Maxim Integrated provides comprehensive design support for the MAX1930ESA+T, including detailed datasheets, application notes, and reference designs. This support helps engineers and designers to integrate the component effectively into their projects, ensuring optimal performance and reducing time to market.

In conclusion, the MAX1930ESA+T from Maxim Integrated is a robust and versatile power management solution that offers efficiency, precision, and miniaturization for a variety of electronic devices. Its high level of integration and support makes it a popular choice among engineers looking to enhance the performance and reliability of their power supply designs.

You May Also Be Interested in

NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess