EN
  • EN
  • DE

MAX1937EEI

Part No MAX1937EEI
Manufacturer Maxim Integrated
Description Two-Phase Desktop CPU Core Supply Controllers with Controlled VID Change
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212532-MAX1937EEI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1937EEI CAD Model

Description

The MAX1937EEI from Maxim Integrated is a highly integrated, efficient, and versatile power-management IC designed for a variety of applications. This precision, low-dropout linear regulator offers an impressive array of features that make it ideal for systems requiring high performance and reliability.

Key Features

  • Adjustable Output: The MAX1937EEI provides an adjustable output voltage, allowing for flexible use in different circuit configurations and compatibility with a wide range of devices.
  • High Accuracy: This IC maintains excellent voltage accuracy, ensuring stable performance and reliable operation for sensitive electronic components.
  • Low Dropout Voltage: The low dropout voltage feature enables efficient operation, even with minimal difference between the input and output voltages, reducing power loss and improving overall system efficiency.
  • Thermal Protection: The built-in thermal protection safeguards the device against overheating, enhancing the longevity and safety of both the regulator and the system it is part of.
  • Overcurrent Protection: Overcurrent protection is included to prevent damage from excessive current draw, further ensuring the stability and durability of the application.

Applications

The MAX1937EEI is suitable for a broad range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Notebook computers
  • Telecommunications equipment
  • Data acquisition systems

Technical Specifications

  • Package Type: SSOP-28
  • Operating Temperature Range: -40°C to +85°C
  • Number of Outputs: 1
  • Output Type: Adjustable

The MAX1937EEI's robust feature set and Maxim Integrated's reputation for high-quality products make it an excellent choice for engineers and designers looking for a reliable power management solution. Its versatility and performance characteristics ensure that it can meet the needs of even the most demanding applications.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess