EN
  • EN
  • DE

MAX1945REUI

Part No MAX1945REUI
Manufacturer Maxim Integrated
Catalog Misc Products
Description 1MHz, 1% Accurate, 6A Internal Switch Step-Down Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829690-MAX1945REUI
Ultra Librarian 3D Model Ultra Librarian MAX1945REUI CAD Model

Description

The MAX1945REUI is a high-performance, step-down voltage regulator designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This regulator is ideal for applications requiring a compact, high-efficiency power management solution. The device's versatility makes it suitable for a wide range of products, including portable devices, networking equipment, and industrial systems.

Key Features

  • High Efficiency: The MAX1945REUI offers excellent power conversion efficiency, which is crucial for prolonging battery life in portable applications and reducing heat in all systems.
  • Adjustable Output Voltage: Users can set the output voltage to meet the needs of their specific application, providing flexibility and precision for various electronic components.
  • Low Quiescent Current: Its low quiescent current helps conserve power when the device is in standby mode, making it an energy-efficient choice.
  • Thermal Protection: The built-in thermal protection feature ensures that the device operates within safe temperature ranges, protecting both the regulator and the system it powers from potential thermal damage.
  • Compact Package: The MAX1945REUI comes in a small, surface-mount package, making it an excellent choice for space-constrained applications.

Applications

The MAX1945REUI is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Point-of-load power supplies
  • Consumer electronics

Technical Specifications

The MAX1945REUI operates over a wide input voltage range and provides an adjustable output voltage, ensuring compatibility with a diverse set of applications. The device features a high switching frequency, which allows for the use of smaller, less expensive external components. It also includes protection features such as overcurrent protection, undervoltage lockout, and soft-start capabilities to ensure a smooth power-up sequence.

For designers and engineers looking for a reliable and efficient voltage regulation solution, the MAX1945REUI from Maxim Integrated offers a compelling blend of performance, flexibility, and compactness.

You May Also Be Interested in

HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess