EN
  • EN
  • DE

MAX1947ETA30+

Part No MAX1947ETA30+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702342-MAX1947ETA30+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1947ETA30+ CAD Model

Description

The MAX1947ETA30+ from Maxim Integrated is a high-performance, synchronous step-down DC-DC converter that is ideal for powering core voltages of battery-powered systems. With an input voltage range of 2.6V to 5.5V, it caters to a broad spectrum of power requirements, making it a versatile choice for various applications.

Key Features

  • High Efficiency: The MAX1947ETA30+ boasts an efficiency of up to 96%, ensuring minimal power loss during conversion, which is crucial for extending battery life in portable devices.
  • Adjustable Output Voltage: It offers an adjustable output voltage from 0.8V to V<sub>IN, providing flexibility to match the voltage requirements of different loads.
  • Low Quiescent Current: With a quiescent current of only 110µA, it is particularly suitable for battery-powered applications where power conservation is a priority.
  • High-Frequency Operation: Operating at a fixed frequency of 1MHz allows for the use of small, low-cost inductors and capacitors, reducing the overall size and cost of the power supply design.

Applications

The MAX1947ETA30+ is designed to meet the needs of a wide range of applications, including:

  • Portable and battery-powered devices
  • PDAs and smartphones
  • Wireless and DSL modems
  • GPS receivers

Package and Reliability

This step-down converter comes in a compact, 8-pin TDFN package with an exposed pad for enhanced thermal performance. It also features a range of protective measures, such as over-temperature protection and cycle-by-cycle current limit, ensuring reliable operation under various conditions.

Easy Integration

Its small footprint and minimal external component requirements make the MAX1947ETA30+ an excellent choice for space-constrained applications. The device simplifies the design process, enabling quick and easy integration into existing and new projects alike.

With its combination of efficiency, adjustability, and reliability, the MAX1947ETA30+ from Maxim Integrated stands out as a superior choice for engineers and designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess