EN
  • EN
  • DE

LM2575D2T-3.3G

Part No LM2575D2T-3.3G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG INV 3.3V D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Buck-Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.75V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 1A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK-5
Win Source Part Number 1052987-LM2575D2T-3.3G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Power Management
Ultra Librarian 3D Model Ultra Librarian LM2575D2T-3.3G CAD Model

Description

ON Semiconductor LM2575D2T-3.3G Voltage Regulator

The LM2575D2T-3.3G from ON Semiconductor is a highly versatile and efficient step-down voltage regulator that provides all the active functions necessary for a buck power converter capable of driving a 1A load with excellent line and load regulation. This regulator is simple to use and includes a fixed 3.3V output voltage, which is a common requirement for many electronic devices, making it an ideal choice for a wide range of applications.

Constructed with a robust design, the LM2575D2T-3.3G features a 52 kHz fixed-frequency internal oscillator that minimizes the size of external components, while maintaining acceptable ripple and noise. The regulator is packaged in a TO-263 surface-mount package, which allows for efficient heat dissipation and space-saving on the PCB.

One of the key advantages of the LM2575 series is its high efficiency, which can be up to 90%, depending on the input voltage and load conditions. This efficiency is maintained over a wide range of operating conditions thanks to its use of a TTL shutdown capability, which offers low power standby mode, and a high efficiency pulse-width modulation (PWM) control circuit.

Additionally, the device includes features such as thermal shutdown and current limit protection, which enhance the safety and reliability of the regulator under extreme conditions. The LM2575D2T-3.3G also has the ability to withstand transient load conditions, making it suitable for use in industrial systems, consumer products, and other electronics that may experience sudden changes in power demand.

As a versatile power solution, the LM2575D2T-3.3G can be implemented in a variety of circuits with minimal external components. This includes standard inductors and capacitors, which are easy to source and integrate into the design. The regulator's wide input voltage range of 4V to 40V also makes it suitable for applications involving variable input voltages, such as battery-powered devices, automotive electronics, and renewable energy systems.

In summary, the LM2575D2T-3.3G from ON Semiconductor is a reliable and efficient solution for designers looking for a fixed 3.3V output voltage regulator with high efficiency, thermal protection, and a compact form factor.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6969 $59.3318
53+ $2.2130 $117.2890
81+ $2.1437 $173.6397
112+ $2.0744 $232.3328
144+ $2.0062 $288.8928
193+ $1.7983 $347.0719
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess