EN
  • EN
  • DE

MAX1966ESA-T

Part No MAX1966ESA-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829693-MAX1966ESA-T
Ultra Librarian 3D Model Ultra Librarian MAX1966ESA-T CAD Model

Description

Introducing the MAX1966ESA-T Voltage Regulator from Maxim Integrated

The MAX1966ESA-T is a high-precision, low-dropout linear voltage regulator designed to deliver a stable and reliable power supply in a variety of electronic applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this component is specifically engineered to meet the needs of low-voltage, high-current operations where power efficiency and thermal performance are critical.

This voltage regulator is capable of sourcing up to 1A of output current while maintaining a low dropout voltage, ensuring that devices receive a constant and uninterrupted power supply even when input voltages fluctuate. The MAX1966ESA-T operates over a wide input voltage range, making it versatile for use in multiple applications, including portable devices, wireless communication equipment, and embedded systems.

One of the standout features of the MAX1966ESA-T is its excellent load and line regulation, which guarantees minimal deviation in output voltage with changes in the load or input voltage. This precision is crucial for sensitive electronic components that require a stable voltage for optimal performance. Additionally, the regulator includes thermal overload protection and short-circuit protection, providing a safeguard against potential damage due to overheating or accidental shorts.

The MAX1966ESA-T comes in a compact 8-pin SOIC (ESA) package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient PCB layout and automated assembly processes, contributing to reduced manufacturing costs and faster production times.

Key features of the MAX1966ESA-T include:

  • Stable and precise voltage regulation
  • Low dropout voltage
  • 1A output current capability
  • Wide input voltage range
  • Excellent load and line regulation
  • Thermal overload and short-circuit protection
  • Compact 8-pin SOIC package

Whether you're designing power management systems for battery-operated devices or looking to improve the efficiency of your existing applications, the MAX1966ESA-T from Maxim Integrated is an excellent choice for a reliable and high-performance voltage regulator.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess