EN
  • EN
  • DE

MAX196ACWI+

Part No MAX196ACWI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 6-Channel Single ADC SAR 100ksps 12-bit Parallel 28-Pin SOIC W / IC DAS 12BIT 6CH 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 100k
Data Interface Parallel
Voltage Supply Source Single Supply
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 785605-MAX196ACWI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX196
Introduction Date September 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX196ACWI+ CAD Model

Description

Product Overview: MAX196ACWI+ from Maxim Integrated

The MAX196ACWI+ is a high-performance, 16-bit data acquisition system (DAS) that offers exceptional precision and flexibility, designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced DAS is particularly well-suited for applications requiring high-resolution analog-to-digital conversion, such as industrial process control, medical instrumentation, and scientific analysis equipment.

Key Features

  • High-Resolution ADC: The MAX196ACWI+ boasts a 16-bit analog-to-digital converter, ensuring precise and accurate measurement of analog signals.
  • Multi-Channel Flexibility: It features an 8-channel multiplexer, allowing the device to handle multiple analog inputs, which can be either single-ended or differential, providing versatility in various application setups.
  • Programmable Gain Amplifier: With an onboard programmable gain amplifier (PGA), users can adjust the gain to optimize the dynamic range for different input signal levels.
  • Integrated Reference: The device includes an internal 4.096V voltage reference, offering a stable baseline for the ADC conversions and eliminating the need for external reference components.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX196ACWI+ operates with low power consumption, making it ideal for portable and battery-operated devices.
  • Serial Interface: It supports SPI and QSPI interfaces, as well as Microwire, facilitating easy integration with microcontrollers and digital systems.

Applications

The MAX196ACWI+ is engineered to meet the demands of a wide range of high-precision applications. Its robust feature set makes it particularly suitable for:

  • Industrial Process Control Systems
  • Medical Diagnostic Equipment
  • Scientific Research Instruments
  • Data Acquisition Modules
  • Automated Test Equipment

Conclusion

Maxim Integrated's MAX196ACWI+ is a comprehensive solution for advanced data acquisition challenges. Its combination of high resolution, multiple input channels, programmable gain, and low power consumption, all integrated into a single chip, makes it an excellent choice for developers and engineers looking to enhance the performance and efficiency of their systems. The device's compatibility with common serial interfaces ensures seamless integration into existing designs, simplifying the development process and accelerating time to market for innovative products.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7022 $53.1066
7+ $14.5249 $101.6743
11+ $14.0710 $154.7810
15+ $13.6171 $204.2565
19+ $13.1632 $250.1008
26+ $11.8015 $306.8390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess