EN
  • EN
  • DE

MAX19700ETM+T

Part No MAX19700ETM+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog Front End (AFE)
Description IC ANLG FRNT END 48-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 10
Number of Channels 2
Power (Watts) 36.3mW
Analog Supply Voltage 2.7 V to 3.3 V
Digital Supply Voltage 2.7 V to 3.3 V
Case / Package 48-TQFN (7x7)
Win Source Part Number 133225-MAX19700ETM+T
Ultra Librarian 3D Model Ultra Librarian MAX19700ETM+T CAD Model

Description

Maxim Integrated MAX19700ETM+T: High-Efficiency, Direct-Conversion Quadrature Modulator

The MAX19700ETM+T from Maxim Integrated is a state-of-the-art direct-conversion quadrature modulator designed for wireless communication systems. This high-performance device is ideal for complex modulation schemes, such as QAM, used in broadband data applications. It is a key component in systems that require high linearity, low noise, and wide dynamic range.

Key Features:

  • High Linearity: The MAX19700ETM+T boasts excellent linearity, which is crucial for maintaining signal integrity in communication systems. This ensures that the modulated signal is transmitted with minimal distortion, enabling reliable data transfer.
  • Low Noise Figure: With its low noise figure, the device minimizes the addition of unwanted signals to the communication channel, thus preserving the quality of the transmitted signal.
  • Wide Dynamic Range: The modulator can handle a wide range of input signal levels, making it versatile for various transmission scenarios and adaptable to different power requirements.
  • Adjustable Bias Current: Users can optimize the modulator's performance for specific applications by adjusting the bias current, allowing for a balance between linearity and power consumption.
  • Compact Package: The MAX19700ETM+T comes in a small, 48-pin thin QFN package, making it suitable for space-constrained applications without compromising on performance.

Applications:

  • Base Station Transceivers
  • Wireless Local Loop Systems
  • Point-to-Point Communication Links
  • Broadband Wireless Access
  • Wireless LANs

The MAX19700ETM+T operates over a wide frequency range and integrates a variety of functions to simplify design and reduce external component count. Its flexible interfacing capabilities make it compatible with a broad spectrum of baseband processors and DACs. Maxim Integrated's commitment to quality and performance is evident in this modulator, which is designed to meet the stringent requirements of modern wireless communication systems.

Whether you're developing infrastructure for mobile networks or setting up high-capacity data links, the MAX19700ETM+T provides the efficiency and reliability needed for high-performance RF modulation. Its robust feature set and compact form factor make it an excellent choice for designers looking to create cutting-edge wireless solutions.

You May Also Be Interested in

Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Analog Devices Inc.
Analog Front End - AFE 2 channel Bio Z
Lowest to $30.6093
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
STMicroelectronics
Lowest to $4.2489
Maxim Integrated
ECG+PPG+BIOZ AFE
Lowest to $68.5285
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5729 $61.3019
26+ $4.5726 $118.8876
40+ $4.4306 $177.2240
54+ $4.2874 $231.5196
70+ $4.1441 $290.0870
94+ $3.7156 $349.2664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess