EN
  • EN
  • DE

MAX19710ETN

Part No MAX19710ETN
Manufacturer Maxim Integrated
Description 10-Bit, 7.5Msps, Full-Duplex Analog Front-End
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212555-MAX19710ETN
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX19710ETN CAD Model

Description

The MAX19710ETN from Maxim Integrated is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) that provides a seamless interface for a variety of applications requiring high-speed data conversion with minimal power consumption. Designed with precision and efficiency in mind, this ADC is ideal for battery-powered devices, portable instrumentation, and complex industrial systems where space and power are at a premium.

Key Features

  • Resolution: 10-bit ADC offering fine granularity in digital representation of analog signals.
  • Sampling Rate: High-speed conversion capable of handling up to 300 MSPS (mega-samples per second), making it suitable for high-frequency signal processing.
  • Low Power Consumption: Optimized for power-sensitive applications, ensuring extended battery life and reduced heat generation.
  • Package: Available in a compact, 56-pin TQFN (Thin Quad Flat No leads) package, providing a space-saving solution for densely packed circuit boards.
  • Input Range: Flexible input range to accommodate a variety of signal levels for diverse application requirements.
  • Interface: Features a parallel/serial digital interface, offering versatility in system design and ease of integration with microcontrollers and digital signal processors.

Applications

The MAX19710ETN is designed to meet the demands of a wide array of applications. Its high-speed performance makes it an excellent choice for digital imaging, wireless communication, and video processing. Additionally, its low-power characteristics are well-suited for portable medical devices, handheld test equipment, and battery-operated instruments where power efficiency is critical.

Reliability and Quality

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX19710ETN is built to ensure consistent performance and longevity, even in the most demanding environments. With Maxim's reputation for excellence, users can trust this ADC to be a reliable component in their electronic designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess