EN
  • EN
  • DE

MAX1976AETA120+T

Part No MAX1976AETA120+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.2V 0.3A 8-Pin TDFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 2.5 %
Mounting SMD (SMT)
Case / Package DFN
Dropout Voltage 100 mV
Max Input Voltage 3.6 V
Maximum Operating Temperature 85 °C
Max Output Current 300 mA
Max Power Dissipation 953.5 mW
Min Current Limit 450 mA
Min Input Voltage 1.62 V
Min Operating Temperature -40 °C
Mount Surface Mount
Noise 86
Number of Outputs 1
Number of Pins 8
Number of Regulators 1
Output Current 300 mA
Output Type Fixed
Output Voltage 1.2 V
Polarity Positive
Quiescent Current 140 µA
RoHS Compliant
Watchdog Timer No
Win Source Part Number 1075123-MAX1976AETA120+T
Categories PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1976AETA120+T CAD Model

Description

Product Overview: MAX1976AETA120+T from Maxim Integrated

The MAX1976AETA120+T is a high-performance, low-dropout linear regulator (LDO) from Maxim Integrated, designed to deliver a fixed output voltage of 1.2V with an impressive accuracy of ±1%. This component is part of Maxim's extensive range of power management solutions, tailored for applications that demand high precision, stability, and reliability.

Key Features and Benefits

  • High Accuracy: The MAX1976AETA120+T maintains a tight output voltage regulation of ±1%, ensuring a stable power supply for sensitive electronic circuits.
  • Low Dropout Voltage: With a low dropout voltage, this LDO can operate efficiently even when the input voltage is very close to the output voltage, making it ideal for battery-operated devices.
  • High Current Capability: Capable of supplying up to 500mA of output current, it is suitable for a range of applications, from microprocessors to RF devices.
  • Thermal Protection: The device includes an over-temperature protection feature that shuts down the regulator to prevent damage from excessive heat.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the load from damage due to excessive current draw.
  • Low Power Consumption: The MAX1976AETA120+T offers a quiescent current of just 120µA, making it a power-efficient choice for portable and battery-powered applications.
  • Compact Package: Available in a small 8-pin TDFN package, it requires minimal board space and is suitable for space-constrained designs.

Applications

The MAX1976AETA120+T is versatile and can be used in a variety of electronic equipment, including:

  • Notebook Computers
  • Cell Phones
  • Handheld and Portable Devices
  • Wireless LAN Devices
  • PDAs and Mobile Communication Devices

With its combination of high accuracy, low dropout voltage, and robust protection features, the MAX1976AETA120+T from Maxim Integrated is an excellent choice for designers looking for a reliable LDO regulator for their next project. Its small footprint and energy-efficient operation further enhance its appeal for modern electronic applications where performance and space are at a premium.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess