EN
  • EN
  • DE

MAX1976ETT120

Part No MAX1976ETT120
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 300MA LDO REG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Maxim Integrated
Package Bulk
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 3.6V
Voltage - Output (Min/Fixed) 1.2V
Voltage Dropout (Max) 0.2V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 140 µA
PSRR 70dB (1kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-TDFN-EP (3x3)
Standard Package 123 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881283-MAX1976ETT120
Ultra Librarian 3D Model Ultra Librarian MAX1976ETT120 CAD Model

Description

Product Overview: MAX1976ETT120 from Maxim Integrated

The MAX1976ETT120 is a highly efficient, low-dropout linear regulator designed and manufactured by Maxim Integrated. This precision voltage regulator offers an impressive output voltage of 1.2V, tailored to meet the rigorous demands of high-performance digital circuits. With its advanced design, the MAX1976ETT120 ensures a stable and reliable power supply, making it an ideal choice for sensitive applications where voltage accuracy is paramount.

Key Features

  • Low-Dropout Voltage: The regulator maintains its performance even with minimal differences between the input and output voltages, enhancing its efficiency and making it suitable for battery-powered devices.
  • High Accuracy: The output voltage is precise, with an accuracy of ±1%, ensuring consistent performance and reliability for critical applications.
  • Thermal Protection: The MAX1976ETT120 comes with built-in thermal overload protection, safeguarding the device from damage due to excessive heat.
  • Low Ground Current: The device features low ground current characteristics, which contribute to its overall power efficiency, especially important for portable and battery-operated equipment.
  • Stable with Ceramic Capacitors: The regulator is designed to be stable with low-ESR ceramic capacitors, providing flexibility in design and reducing the need for bulky tantalum capacitors.

Applications

The MAX1976ETT120 is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Notebook Computers
  • PDAs and Handheld Instruments
  • Portable Consumer Electronics
  • Core Power Supplies for High-Speed DSPs
  • FPGA and ASIC Supplies
  • Wireless and DSL Modems

Package and Availability

The device comes in a compact, 6-pin thin QFN package, which is both space-saving and offers excellent thermal performance. The small footprint of the MAX1976ETT120 makes it a perfect choice for applications where board space is at a premium.

Maxim Integrated's commitment to quality ensures that the MAX1976ETT120 linear regulator is a reliable component for your power management needs. With its precise voltage regulation and robust feature set, this product stands out as a top-tier solution for a variety of electronic devices.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.1755 $60.3510
5+ $24.7597 $123.7985
8+ $23.9859 $191.8872
10+ $23.2120 $232.1200
13+ $22.4382 $291.6966
18+ $20.1178 $362.1204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess