EN
  • EN
  • DE

MAX197AENI+

Part No MAX197AENI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 100ksps 12-bit Parallel 28-Pin PDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Contact Plating Tin
Conversion Rate 100 ksps
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 1.143 W
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of A/D Converters 1
Number of Analog Inputs 8
Number of Bits 12
Number of Channels 8
Number of Converters 1
Number of Inputs 8
Number of Pins 28
Packaging Bulk
Polarity Bipolar, Unipolar
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Sampling Rate 100 ksps
Supply Type Single
Win Source Part Number 1075132-MAX197AENI+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX197AENI+ CAD Model

Description

The MAX197AENI+ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precision data conversion in a compact package. This ADC is a perfect solution for applications requiring high resolution and accuracy, such as industrial control systems, medical instrumentation, and data acquisition systems.

Featuring a versatile 8-channel multiplexer, the MAX197AENI+ can handle multiple single-ended inputs or differential inputs, making it highly adaptable to various signal sources. The device operates from a single +5V supply, which simplifies the power supply design and ensures low-power consumption, a critical aspect for battery-powered and energy-efficient systems.

One of the key advantages of the MAX197AENI+ is its integrated track/hold function, which allows for capturing fast-changing signals accurately without additional external components. This feature, combined with a conversion time of just 10 microseconds, ensures that the ADC can keep pace with the demands of high-speed data acquisition.

The MAX197AENI+ communicates through a standard SPI/QSPI™/MICROWIRE™/DSP-compatible serial interface, which enables easy integration with a wide range of microcontrollers and digital systems. The versatility of the communication interface ensures that designers can utilize the ADC in various system architectures without worrying about compatibility issues.

Encased in a 28-pin SSOP package, the MAX197AENI+ is designed to save space on the PCB, allowing for more compact product designs. Its operating temperature range of 0°C to +70°C ensures reliable performance in most standard environments.

In summary, the MAX197AENI+ from Maxim Integrated stands out for its precision, speed, low power consumption, and ease of integration, making it an excellent choice for designers looking to enhance the performance of their data acquisition systems while maintaining a small footprint.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess