EN
  • EN
  • DE

MAX197AEWI+T

Part No MAX197AEWI+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT SNGL 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 100k
Data Interface Parallel
Voltage Supply Source Single Supply
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 702389-MAX197AEWI+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX197
Introduction Date June 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX197AEWI+T CAD Model

Description

Maxim Integrated MAX197AEWI+T Multichannel ADC

The MAX197AEWI+T is a precision, high-performance 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to cater to a wide array of applications that require accurate and reliable digital representations of analog signals. This multichannel ADC is an ideal choice for systems that demand low-power consumption and space-saving solutions without compromising on quality.

Encased in a 28-SOIC W package, the MAX197AEWI+T offers 8 analog input channels, which makes it highly versatile for multiplexing different analog inputs. This feature is particularly beneficial for applications such as process control, data acquisition systems, and battery-powered instruments, where multiple sensors need to be monitored simultaneously.

One of the standout features of the MAX197AEWI+T is its sampling rate. The device is capable of executing up to 100,000 samples per second, ensuring that even rapidly changing signals are captured with high fidelity. This high sampling rate, combined with the 12-bit resolution, provides the precision required for critical applications such as medical monitoring devices, industrial automation, and scientific instrumentation.

The MAX197AEWI+T operates on a single +5V supply, which contributes to its low power consumption. Additionally, it includes an internal 4.096V reference voltage, which eliminates the need for external components and simplifies the design process. For systems that require an external reference, the device also supports this configuration, offering flexibility in design.

Communication with microcontrollers or digital systems is made possible through the SPI/QSPI/MICROWIRE-compatible serial interface, which facilitates easy integration into existing systems. This digital interface ensures that the ADC can communicate efficiently with the majority of MCUs and digital processors on the market.

In summary, the MAX197AEWI+T by Maxim Integrated is a robust, high-speed multichannel ADC that delivers accurate and reliable performance for a wide range of applications. Its compact form factor, low power consumption, and flexible interfacing options make it an excellent choice for designers looking to enhance their systems with high-quality analog-to-digital conversion capabilities.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess