EN
  • EN
  • DE

MAX197BCAI+

Part No MAX197BCAI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 8CH 12BIT 5V 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 100k
Data Interface Parallel
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 141851-MAX197BCAI+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX197BCAI+ CAD Model

Description

Maxim Integrated's MAX197BCAI+: High-Precision, Multichannel Data Acquisition System

The MAX197BCAI+ is a sophisticated, 12-bit data acquisition system (DAS) from Maxim Integrated, designed to cater to the demanding requirements of industrial control systems and medical instrumentation. This high-performance component is adept at capturing analog signals with precision and converting them into digital form for further processing. It is an ideal solution for applications requiring accurate and reliable data acquisition with minimal power consumption.

Key Features

  • High Precision: The MAX197BCAI+ boasts a 12-bit resolution, ensuring detailed and accurate analog-to-digital conversion.
  • Multiple Channels: It offers eight analog input channels, allowing it to handle multiple signal inputs simultaneously, which is essential for complex monitoring tasks.
  • Flexible Input Range: Users can select between unipolar or bipolar input ranges, providing versatility for various signal types.
  • Low Power Consumption: Designed for efficiency, this device operates with low power requirements, making it suitable for battery-powered devices or energy-conscious applications.
  • Integrated Track/Hold: The inclusion of an internal track/hold function eliminates the need for external components, simplifying system design and reducing overall costs.
  • Serial Interface: Communication with microprocessors is straightforward thanks to its serial interface, which supports SPI, QSPI, and MICROWIRE protocols.
  • Compact Packaging: Housed in a 28-pin SSOP package, the MAX197BCAI+ is compact and space-efficient, fitting comfortably into tight PCB layouts.

Applications

The MAX197BCAI+ is versatile enough to be used across a range of applications, including:

  • Industrial Process Controls
  • Data Acquisition Systems
  • Robotics
  • Medical Instrumentation
  • Battery-Powered Instruments

With its robust feature set and Maxim Integrated's reputation for quality, the MAX197BCAI+ stands out as a reliable choice for engineers and designers looking to enhance the performance and precision of their data acquisition systems.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5281 $52.5843
7+ $14.3821 $100.6747
11+ $13.9326 $153.2586
15+ $13.4832 $202.2480
20+ $13.0338 $260.6760
26+ $11.6854 $303.8204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess