EN
  • EN
  • DE

MAX1980ETP

Part No MAX1980ETP
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description QUICK-PWM  DC-DC CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Frequency - Switching 200kHz, 300kHz, 550kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, On Time Control, Pulse Skipping
Temperature Range - Operating -40°C ~ 100°C (TA)
Mounting Type Surface Mount
Package / Case 20-WQFN Exposed Pad
Supplier Device Package 20-TQFN (5x5)
Standard Package 523 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 829696-MAX1980ETP
Ultra Librarian 3D Model Ultra Librarian MAX1980ETP CAD Model

Description

Introducing the MAX1980ETP from Maxim Integrated

The MAX1980ETP is a state-of-the-art integrated circuit designed and manufactured by Maxim Integrated, a company renowned for its high-performance analog and mixed-signal engineering. This powerful IC is tailored for a wide range of applications, including but not limited to, power management, battery-operated devices, and portable consumer electronics.

Key Features

  • High Efficiency: The MAX1980ETP is engineered for maximum power efficiency, which is crucial for extending the battery life of portable devices.
  • Compact Size: Its small form factor, housed in a TQFN-EP package, makes it ideal for space-constrained applications.
  • Versatility: The device can be configured to suit various design needs, thanks to its flexible architecture.
  • Thermal Management: With an extended operating temperature range, the MAX1980ETP ensures reliable performance under varying thermal conditions.

Applications

The versatility of the MAX1980ETP allows it to be used in a diverse array of products. It is particularly well-suited for:

  • Smartphones and tablets
  • Wireless communication devices
  • Portable medical equipment
  • Handheld gaming consoles
  • GPS devices

Technical Specifications

The MAX1980ETP boasts a range of technical specifications that make it a robust choice for designers. It operates with a supply voltage that is compatible with commonly used battery technologies and offers protection features to safeguard the device and its load from electrical anomalies.

Quality and Reliability

Maxim Integrated is committed to delivering products of the highest quality and reliability. The MAX1980ETP is no exception, having undergone rigorous testing to ensure it meets the stringent standards expected by the industry. Purchasers can rest assured that they are integrating a product that will perform reliably over its intended lifespan.

In conclusion, the MAX1980ETP from Maxim Integrated is an exemplary component for designers looking to optimize their power management solutions. Its combination of efficiency, compactness, and versatility, backed by Maxim Integrated's reputation, makes it a premier choice for next-generation electronic designs.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7142 $60.7070
200+ $0.5860 $117.2000
310+ $0.5677 $175.9870
425+ $0.5495 $233.5375
545+ $0.5311 $289.4495
730+ $0.4761 $347.5530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess