EN
  • EN
  • DE

MAX1981AETL+T

Part No MAX1981AETL+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 209461-MAX1981AETL+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1981AETL+T CAD Model

Description

Product Overview: MAX1981AETL+T from Maxim Integrated

The MAX1981AETL+T is a sophisticated, high-performance chip designed by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This integrated circuit is specifically tailored for applications requiring efficient power management and temperature monitoring.

Key Features

  • Advanced Thermal Management: With an integrated temperature sensor, the MAX1981AETL+T provides real-time thermal data, ensuring that devices operate within safe temperature ranges.
  • High-Efficiency Power Regulation: The chip features a highly efficient voltage regulator, which helps to minimize power loss and enhance the overall performance of the system it is integrated into.
  • Compact Package: Enclosed in a tiny TQFN (Thin Quad Flat No leads) package, this product is ideal for space-constrained applications where board real estate is at a premium.
  • Robust Protection Features: The MAX1981AETL+T is equipped with multiple protection mechanisms including over-temperature and over-current protection, ensuring long-term reliability and stability.

Applications

The versatility of the MAX1981AETL+T makes it suitable for a broad range of applications, including:

  • Telecommunications equipment
  • Networking devices
  • Computing platforms
  • Industrial control systems

Technical Specifications

The MAX1981AETL+T operates over a wide supply voltage range and has several technical attributes that make it a reliable choice for demanding applications:

  • Operating Temperature Range: -40°C to +125°C
  • Package Type: 40-TQFN-EP
  • RoHS Compliant

Conclusion

Maxim Integrated's MAX1981AETL+T is a testament to the company's commitment to providing advanced solutions for power management and temperature monitoring. Its blend of efficiency, compactness, and protective features makes it an excellent choice for designers looking to optimize their systems for performance and reliability.

Note: For more detailed technical specifications and application support, it is recommended to consult the datasheet and Maxim Integrated's technical resources.

You May Also Be Interested in

Coilcraft
Lowest to $1.5451
Agere Systems
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
EPCOS (TDK)
Need more? Email Us
ESMT
Lowest to $0.9506
Atmel
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
EliteMT
Lowest to $2.1853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess