The MAX1982EUT-TG075 is a state-of-the-art, high-efficiency, low-voltage, step-down DC-DC converter brought to you by Maxim Integrated, a leader in innovative analog and mixed-signal products. This compact and reliable power management integrated circuit (IC) is designed to deliver a fixed output from an input voltage source, making it an ideal solution for battery-powered devices, portable electronics, and other space-constrained applications where efficiency is crucial.
Key Features:
- High Efficiency: The device offers excellent power conversion efficiency, which is essential for prolonging battery life in portable applications.
- Low Dropout: Its low dropout feature ensures consistent performance even when the input voltage is very close to the output voltage, maintaining stable operation.
- Adjustable Output: The output voltage can be programmed to meet the specific needs of the application, providing design flexibility.
- Thermal Protection: The MAX1982EUT-TG075 includes thermal shutdown protection to prevent damage from overheating, enhancing the reliability and longevity of the product.
- Small Package: The tiny SOT23 package is perfect for applications where board space is at a premium.
Applications:
This versatile converter is suitable for a wide range of applications, including but not limited to:
- Mobile Phones
- PDAs and Handheld Devices
- Portable Media Players
- Wireless Networking Devices
- GPS Receivers
Technical Specifications:
Parameter
Value
Input Voltage Range
2.6V to 5.5V
Output Voltage
Adjustable
Package
SOT23
Operating Temperature
-40°C to +85°C
In conclusion, the MAX1982EUT-TG075 from Maxim Integrated is a versatile, efficient, and reliable solution for your power management needs, especially in applications where space and power efficiency are critical. Its robust feature set ensures performance and durability in a wide range of electronic devices.