EN
  • EN
  • DE

MAX1987ETM+T

Part No MAX1987ETM+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description INTEL IMVP4 DUAL-PHASE PWM CONTR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Series Quick-PWM™
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Frequency - Switching 200kHz, 300kHz, 550kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, On Time Control, Power Good, Pulse Skipping, Saturation
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Base Product Number MAX1987
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 209471-MAX1987ETM+T
Ultra Librarian 3D Model Ultra Librarian MAX1987ETM+T CAD Model

Description

Maxim Integrated MAX1987ETM+T Overview

The MAX1987ETM+T from Maxim Integrated is a high-performance, multiphase, step-down controller designed to deliver precise voltage regulation and high efficiency for advanced microprocessors. This compact, integrated circuit is engineered to meet the stringent power requirements of modern CPUs, GPUs, and other high-performance digital ICs in computing and telecommunications applications.

Key Features

  • Multiphase Power Regulation: Provides excellent load transient response and ripple reduction by distributing the power load across multiple phases, thereby increasing overall system efficiency and thermal performance.
  • Quick-PWM™ Control: The MAX1987ETM+T utilizes Maxim's proprietary Quick-PWM control scheme for the fastest transient response, which is critical for maintaining stable voltages during sudden changes in load.
  • Adjustable Output Voltage: This device supports a wide range of output voltages, which can be precisely adjusted to meet the specific requirements of the target application.
  • High-Efficiency Operation: Designed with efficiency in mind, the MAX1987ETM+T reduces power loss and heat generation, extending the life of the product and reducing the need for additional cooling solutions.
  • Integrated MOSFET Drivers: Comes with built-in drivers for external N-channel MOSFETs, simplifying the design and reducing external component count.
  • Overvoltage Protection: The IC includes features to protect the powered device from overvoltage conditions, enhancing system reliability and safety.
  • Thermal Overload Protection: Built-in thermal overload protection ensures that the device operates within safe temperature limits, preventing damage due to overheating.

Applications

  • Desktop and Server CPUs
  • High-Performance Graphics Cards (GPUs)
  • Networking and Telecommunications Equipment
  • Embedded Systems and Industrial Applications

The MAX1987ETM+T comes in a compact 48-pin thin QFN package, which minimizes the footprint on the PCB and is suitable for space-constrained applications. Its robust design and versatile features make it an ideal choice for engineers looking for a reliable power management solution that can adapt to the evolving demands of high-performance electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Lowest to $4.0465
Infineon Technologies
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9236 $52.6248
42+ $2.3989 $100.7538
65+ $2.3239 $151.0535
89+ $2.2490 $200.1610
115+ $2.1740 $250.0100
154+ $1.9491 $300.1614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,885 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess