EN
  • EN
  • DE

MAX1989MEE+TG05

Part No MAX1989MEE+TG05
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors - Analog and Digital Output
Manufacturer Maxim Integrated
Win Source Part Number 311294-MAX1989MEE+TG05
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1989MEE+TG05 CAD Model

Description

Maxim Integrated's MAX1989MEE+TG05: High-Efficiency, Variable-Frequency, Synchronous Buck Controller

The MAX1989MEE+TG05 is a state-of-the-art synchronous buck controller from Maxim Integrated, designed to deliver high efficiency and precision voltage regulation in a compact package. This advanced power management IC is ideal for a wide range of applications, including computing systems, telecommunications, networking equipment, and portable devices that demand efficient power conversion and tight voltage regulation.

At the heart of the MAX1989MEE+TG05 lies its variable-frequency control architecture, which allows the device to optimize efficiency across a broad range of load conditions. This feature is particularly beneficial in applications where power consumption can vary significantly, as it ensures the power supply remains efficient whether the system is at full load or in standby mode.

The controller supports input voltages ranging from 4.5V to 5.5V, making it versatile for use in various systems. Its output voltage is adjustable down to 0.7V with a precision set-point accuracy of ±1%, ensuring reliable operation for low-voltage silicon that requires precise power delivery.

Maxim Integrated has equipped the MAX1989MEE+TG05 with a host of protective features to safeguard the system under extreme conditions. These include overvoltage protection, undervoltage protection, and thermal shutdown, which collectively help to prevent damage to the controller and the system it powers. Additionally, the device features a soft-start capability to minimize inrush current during startup, enhancing system stability.

The MAX1989MEE+TG05 is available in a 16-pin QSOP package, providing a compact solution that is easy to integrate into space-constrained designs. Its small footprint, combined with the high switching frequency of up to 1MHz, allows for the use of smaller external components, such as inductors and capacitors, further reducing the overall solution size and cost.

In summary, the MAX1989MEE+TG05 from Maxim Integrated is a versatile and efficient synchronous buck controller, packed with features that ensure high performance, reliability, and system protection. Its variable-frequency operation and comprehensive protective features make it an excellent choice for designers looking to create compact, efficient power supply solutions.

You May Also Be Interested in

Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6445 $62.0895
25+ $4.6316 $115.7900
39+ $4.4872 $175.0008
54+ $4.3428 $234.5112
69+ $4.1973 $289.6137
93+ $3.7630 $349.9590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess