EN
  • EN
  • DE

MAX19995AETX

Part No MAX19995AETX
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829697-MAX19995AETX
Ultra Librarian 3D Model Ultra Librarian MAX19995AETX CAD Model

Description

Maxim Integrated MAX19995AETX Dual, Downconversion Mixer

The MAX19995AETX from Maxim Integrated is a high-performance, dual, downconversion mixer designed to cater to the demanding requirements of wireless infrastructure applications. This advanced component is part of Maxim's extensive portfolio of RF solutions, offering a superior combination of integration and performance that facilitates the design of complex communication systems.

With a wide frequency range, the MAX19995AETX operates effectively within the 1700MHz to 2200MHz band, making it an ideal choice for multiple wireless standards, including GSM, CDMA, WCDMA, and LTE. Its dual-channel configuration enables simultaneous processing of I (In-phase) and Q (Quadrature-phase) signals, which is critical for modern communication systems that require high linearity and low noise performance.

The device integrates two mixers, LO (Local Oscillator) switches, and IF (Intermediate Frequency) amplifiers, all within a compact, 36-pin TQFN-EP (Thin Quad Flat No-Lead with Exposed Pad) package, measuring just 6mm x 6mm. This level of integration not only saves board space but also simplifies the design process by reducing the number of external components required.

Key features of the MAX19995AETX include a high third-order intercept point (IP3) of 24.5dBm, which ensures excellent linearity, and a noise figure of 9.7dB that contributes to the receiver's overall sensitivity and dynamic range. Additionally, the device boasts an LO leakage performance of -25dBm, minimizing the potential for self-interference and preserving signal integrity.

The mixer's flexible LO input frequency range supports both high-side and low-side LO injection, which provides designers with the versatility to create optimized receiver architectures. Furthermore, the MAX19995AETX includes an integrated LO buffer, which reduces the need for external LO amplification, thereby simplifying the LO chain design.

Overall, the Maxim Integrated MAX19995AETX is a compelling choice for designers looking to achieve high performance in their RF downconversion applications while benefiting from the reduced complexity and enhanced integration offered by this sophisticated device.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6192 $61.8576
7+ $16.9184 $118.4288
11+ $16.3897 $180.2867
15+ $15.8609 $237.9135
19+ $15.3323 $291.3137
26+ $13.7461 $357.3986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess