EN
  • EN
  • DE

MAX19995ETX

Part No MAX19995ETX
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702413-MAX19995ETX
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX19995ETX CAD Model

Description

Maxim Integrated's MAX19995ETX: A High-Performance Mixer for RF Applications

The MAX19995ETX from Maxim Integrated is a versatile and high-performance downconversion mixer designed to meet the demanding requirements of modern RF (Radio Frequency) systems. This advanced component is part of Maxim's extensive line of RF integrated circuits, engineered to provide optimal performance in a variety of wireless communication applications.

The MAX19995ETX offers a wide frequency range, making it suitable for multiple frequency bands and systems. It operates over an RF frequency range of 1700MHz to 2200MHz, with an IF (Intermediate Frequency) range of 50MHz to 500MHz. This frequency agility allows the mixer to be used in various applications, including cellular base stations, wireless infrastructure, point-to-point radios, and satellite communications.

One of the key features of the MAX19995ETX is its exceptional linearity. With an input IP3 (third-order intercept point) of 24.5dBm at 1960MHz, it ensures high dynamic range and low distortion, which is critical for maintaining signal integrity in complex RF environments. Additionally, the mixer provides a conversion gain of 7.9dB, which helps to maintain signal strength through the downconversion process.

The MAX19995ETX also boasts a low noise figure of 9.7dB, contributing to improved sensitivity and signal-to-noise ratio in receiver designs. This low noise performance is essential for detecting weak signals in noisy environments.

Maxim Integrated has designed this mixer with integration in mind. The MAX19995ETX comes in a compact, 36-pin thin QFN (Quad Flat No-Leads) package with a footprint of only 6mm x 6mm. This small form factor enables designers to save valuable board space while still achieving high-performance RF functionality.

Furthermore, the device integrates LO (Local Oscillator) buffering and matching, reducing the need for external components and simplifying the design process. It also includes an on-chip LO switch, providing additional design flexibility.

In summary, the MAX19995ETX from Maxim Integrated is a high-quality, highly integrated downconversion mixer that offers excellent linearity, low noise, and a broad frequency range. Its compact size and integrated features make it an ideal choice for designers looking to enhance their RF systems with a reliable and efficient mixing solution.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.2297 $84.4594
4+ $34.6500 $138.6000
6+ $33.5672 $201.4032
8+ $32.4844 $259.8752
10+ $31.4016 $314.0160
13+ $28.1531 $365.9903
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 847 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess