EN
  • EN
  • DE

MAX1999EEI+TGC1

Part No MAX1999EEI+TGC1
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QD BUCK/LNR SYNC 28QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Number of Outputs 4
Frequency - Switching 200kHz ~ 500kHz
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 Controller
Voltage/Current - Output 3 3.3V, 100mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Voltage - Supply 4.5V ~ 24V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.154", 3.90mm Width)
Supplier Device Package 28-QSOP
Base Product Number MAX1999
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 209499-MAX1999EEI+TGC1
Ultra Librarian 3D Model Ultra Librarian MAX1999EEI+TGC1 CAD Model

Description

Maxim Integrated MAX1999EEI+TGC1 Product Overview

The MAX1999EEI+TGC1 from Maxim Integrated is a high-performance, precision voltage regulator designed to meet the rigorous demands of today's advanced electronic circuits. This component is ideal for applications requiring a stable and reliable power supply, such as communication systems, data processing units, and portable devices.

Key Features

  • High Accuracy: The MAX1999EEI+TGC1 offers excellent voltage regulation, maintaining a stable output even under varying load conditions and supply voltages.
  • Low Dropout Voltage: This regulator is designed to operate efficiently with a low dropout voltage, which minimizes power loss and improves overall system efficiency.
  • Thermal Protection: The device includes built-in thermal shutdown to protect against overheating, ensuring long-term reliability and safety.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +85°C, the MAX1999EEI+TGC1 can perform reliably in a variety of harsh environments.
  • Adjustable Output: The output voltage is adjustable, providing design flexibility to cater to specific application needs.

Applications

Due to its versatility and high performance, the MAX1999EEI+TGC1 is suitable for a wide range of applications, including but not limited to:

  • Telecommunications Equipment
  • Networking Hardware
  • Portable and Battery-Powered Devices
  • Microprocessor and FPGA Power Supplies
  • Industrial Control Systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX1999EEI+TGC1 is no exception. This product is manufactured using high-grade materials and state-of-the-art technology, ensuring that it meets the company's stringent standards for durability and performance.

Environmental Compliance

The MAX1999EEI+TGC1 is RoHS compliant, reflecting Maxim Integrated's dedication to environmental responsibility. By adhering to these regulations, this voltage regulator helps to reduce the environmental impact of electronic waste and promotes sustainability.

In summary, the MAX1999EEI+TGC1 from Maxim Integrated is a versatile and reliable solution for demanding power supply applications, offering precision, efficiency, and robustness to meet the needs of modern electronic devices.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.2040 $60.8760
44+ $2.6288 $115.6672
69+ $2.5468 $175.7292
94+ $2.4648 $231.6912
122+ $2.3828 $290.7016
163+ $2.1356 $348.1028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess