EN
  • EN
  • DE

MAX20021ATIA/V+

Part No MAX20021ATIA/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 3V to 5.5V Synchronous Step Down Quad-Out 3.3V/1.25V/2.65V/1.8V/1.8V 1A/1A/1A/1A Automotive 28-Pin TQFN EP / IC REG BUCK MULTIPLE QD 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 4
Input Voltage MIN 3V
Voltage Input MAX 5.5V
Output Voltage 1.25V, 1.8V, 2.65V, 3.3V
Output Current 1A, 500mA, 500mA, 1A
Frequency - Switching 3.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (5x5)
Win Source Part Number 785627-MAX20021ATIA/V+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX20021
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX20021ATIA/V+ CAD Model

Description

Maxim Integrated's MAX20021ATIA/V+: Automotive-Grade Power Management IC

The MAX20021ATIA/V+ from Maxim Integrated is a robust power management integrated circuit (PMIC) designed to meet the rigorous demands of automotive applications. This high-performance device offers a comprehensive solution for power supply requirements in modern vehicles, providing efficient and reliable operation across a wide range of conditions.

Key Features

  • High Efficiency: The MAX20021ATIA/V+ is engineered for optimal power conversion efficiency, which is crucial for reducing heat and extending the life of electronic components in automotive environments.
  • Wide Input Voltage Range: With an input voltage range that accommodates various battery conditions, including cold crank and load dump scenarios, this PMIC ensures stable operation throughout the vehicle's voltage fluctuations.
  • Multiphase Operation: The device supports multiphase operation, allowing for better thermal performance and reduced ripple, which is essential for sensitive automotive electronics.
  • Robust Protection Features: It includes a suite of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown to safeguard against potential damage from electrical anomalies.

Applications

The MAX20021ATIA/V+ is particularly suited for advanced driver-assistance systems (ADAS), infotainment systems, and other in-vehicle networks that require stable and efficient power distribution. Its durable design and high reliability make it an excellent choice for powering the critical systems that enhance safety and user experience in modern vehicles.

Quality and Reliability

Maxim Integrated's commitment to quality is evident in the MAX20021ATIA/V+'s automotive-grade rating, ensuring it meets the stringent standards for performance and reliability set by the automotive industry. This PMIC is designed to withstand harsh automotive environments and is fully qualified for operation over the extended temperature range that vehicles often experience.

In summary, the MAX20021ATIA/V+ from Maxim Integrated stands out as a powerful and reliable solution for automotive power management. Its efficient performance, coupled with a robust feature set, makes it an indispensable component for the next generation of vehicle electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess