EN
  • EN
  • DE

MAX20024EGXXB/V+T

Part No MAX20024EGXXB/V+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702436-MAX20024EGXXB/V+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX20024EGXXB/V+T CAD Model

Description

Maxim Integrated MAX20024EGXXB/V+T Automotive Power Management IC

The Maxim Integrated MAX20024EGXXB/V+T is a cutting-edge power management integrated circuit (IC) designed specifically for automotive applications. This robust component is engineered to withstand the demanding conditions of the automotive environment, ensuring reliable performance and power efficiency for a wide range of in-vehicle systems.

Key Features

  • High Integration: The MAX20024EGXXB/V+T incorporates multiple functions into a single chip, reducing the need for additional components and saving valuable space on the PCB.
  • Wide Input Voltage Range: With an input voltage range that accommodates various battery voltages, this IC is versatile and can adapt to different automotive power systems.
  • Thermal Protection: The device includes built-in thermal protection features to prevent overheating, ensuring longevity and stable operation under high temperature conditions.
  • Multiple Output Channels: It offers multiple output channels, providing flexibility in powering different subsystems within the vehicle.
  • Robust Design: The MAX20024EGXXB/V+T is designed to meet the stringent requirements of the automotive industry, including resistance to shock, vibration, and extreme temperatures.

Applications

The versatility of the MAX20024EGXXB/V+T makes it suitable for a range of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Navigation and Telematics
  • Body Control Modules
  • Automotive Lighting Systems

Quality and Reliability

Maxim Integrated's commitment to quality is evident in the MAX20024EGXXB/V+T, which is manufactured to meet the ISO 26262 standard for automotive safety. The device's robust construction ensures that it can handle the rigors of the automotive environment, providing a reliable power management solution that OEMs can trust.

In summary, the MAX20024EGXXB/V+T from Maxim Integrated is an exceptional choice for automotive manufacturers seeking a power management IC that delivers high performance, integration, and reliability. Its comprehensive feature set and adherence to automotive industry standards make it a critical component in the development of modern vehicles.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess