EN
  • EN
  • DE

MAX2002APB/V+T

Part No MAX2002APB/V+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702438-MAX2002APB/V+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2002APB/V+T CAD Model

Description

The MAX2002APB/V+T from Maxim Integrated is a high-performance power management integrated circuit (PMIC) designed to cater to a wide range of applications requiring efficient power regulation and management. This versatile component is an ideal solution for systems that demand a compact footprint without compromising on functionality and reliability.

Key Features

  • Versatile Power Management: The MAX2002APB/V+T integrates multiple power management functions into a single chip, simplifying system design and reducing the number of external components required.
  • High Efficiency: With advanced design techniques, this PMIC ensures high conversion efficiency, leading to reduced power loss and improved battery life in portable applications.
  • Thermal Management: The device includes features to protect against overheating, ensuring stable operation across a wide range of temperatures and operating conditions.
  • Programmable Output: The output parameters can be programmed to meet the specific needs of the application, providing flexibility and precision in power delivery.
  • Compact Package: The MAX2002APB/V+T comes in a compact package, making it suitable for space-constrained applications such as mobile devices, wearables, and IoT devices.

Applications

The MAX2002APB/V+T is versatile enough to be used in various applications, including:

  • Portable Electronic Devices
  • Wearable Technology
  • Internet of Things (IoT) Devices
  • Medical Devices
  • Smartphones and Tablets

Product Specifications

The MAX2002APB/V+T operates over a wide voltage range and features multiple protection mechanisms such as over-current protection, short-circuit protection, and under-voltage lockout to ensure the safety and longevity of the end application. The device is available in a lead(Pb)-free, RoHS-compliant package, underlining Maxim Integrated's commitment to environmental sustainability.

With its combination of efficiency, compact size, and robust protection features, the MAX2002APB/V+T from Maxim Integrated stands out as a leading choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess