EN
  • EN
  • DE

MAX20030BATMA/V+T

Part No MAX20030BATMA/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REGULATOR BUCK / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Base Product Number MAX20030
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075146-MAX20030BATMA/V+T
Ultra Librarian 3D Model Ultra Librarian MAX20030BATMA/V+T CAD Model

Description

Maxim Integrated MAX20030BATMA/V+T Automotive Step-Down Converter

The MAX20030BATMA/V+T from Maxim Integrated is a high-performance, automotive-grade step-down converter designed to meet the rigorous demands of automotive applications. This device is specifically engineered to provide a reliable power solution for automotive infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronics that require efficient voltage regulation and a compact footprint.

This step-down (buck) converter operates over a wide input voltage range of 3.5V to 36V, making it suitable for use in environments with varying input conditions. It is capable of delivering up to 2A of continuous output current, ensuring that connected devices receive a stable and sufficient power supply. The MAX20030BATMA/V+T features a high switching frequency of up to 2.2MHz, which allows for the use of small, low-profile inductors and capacitors, thereby reducing the overall solution size and improving power density.

The converter integrates a range of protection features to safeguard against harsh automotive conditions. These include overcurrent protection, overvoltage protection, thermal shutdown, and undervoltage lockout, ensuring the device operates safely even under extreme circumstances. The MAX20030BATMA/V+T is AEC-Q100 qualified, reflecting its compliance with the stringent quality standards required for automotive electronic components.

Furthermore, the device boasts excellent electromagnetic interference (EMI) performance, adhering to CISPR 25 Class 5 specifications. This characteristic is crucial in automotive applications where electromagnetic compatibility is a key concern. The converter's low quiescent current also helps in reducing power consumption when the vehicle is in standby mode, contributing to overall energy efficiency.

Offered in a compact TDFN-EP (Thermally Enhanced Dual Flat No-Lead with Exposed Pad) package, the MAX20030BATMA/V+T is designed to facilitate easy integration into space-constrained automotive environments. Maxim Integrated's commitment to quality and performance is evident in this robust and versatile power management solution, making it an ideal choice for designers seeking a reliable and efficient step-down converter for their automotive applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3494 $51.7470
12+ $8.4919 $101.9028
19+ $8.2265 $156.3035
26+ $7.9611 $206.9886
33+ $7.6958 $253.9614
44+ $6.8996 $303.5824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess