EN
  • EN
  • DE

MAX20031BATMC/V+T

Part No MAX20031BATMC/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REGULATOR BUCK / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Base Product Number MAX20031
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1022529-MAX20031BATMC/V+T
Ultra Librarian 3D Model Ultra Librarian MAX20031BATMC/V+T CAD Model

Description

Maxim Integrated MAX20031BATMC/V+T Automotive Step-Down Converter

The Maxim Integrated MAX20031BATMC/V+T is a high-performance, automotive-grade step-down converter designed to deliver exceptional efficiency and reliability for vehicular power systems. This compact, integrated circuit is engineered to meet the rigorous demands of automotive applications, providing a robust power management solution for today's advanced vehicle electronics.

Key Features

  • High Efficiency: With its advanced design, the MAX20031BATMC/V+T achieves high efficiency, which is critical for reducing power loss and improving overall system performance.
  • Wide Input Voltage Range: This device operates over a broad input voltage range, accommodating the fluctuations common in automotive power systems and ensuring stable operation across various conditions.
  • Adjustable Output Voltage: Users can configure the output voltage to meet the specific needs of their application, providing flexibility and precision in power delivery.
  • Thermal Overload Protection: To safeguard against overheating, the MAX20031BATMC/V+T includes thermal overload protection that automatically reduces output current during temperature extremes.
  • Overvoltage Protection: The device also features overvoltage protection, preventing damage to downstream components in the event of voltage spikes.
  • Small Package Size: The compact form factor of this step-down converter makes it ideal for space-constrained automotive environments.
  • Automotive Qualification: It is fully qualified for automotive applications, adhering to stringent industry standards for reliability and performance.

Applications

The MAX20031BATMC/V+T is suited for a variety of automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), navigation, telematics, and body electronics. Its robust design ensures that it can withstand the harsh conditions typical of automotive environments, making it a reliable choice for manufacturers seeking to integrate a high-quality power solution into their vehicles.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess