EN
  • EN
  • DE

LMR36015SARNXR

Part No LMR36015SARNXR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4.2-V TO 60-V, 1.5-A ULTRA-SMALL  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 12-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.2V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 60V
Current - Output 1.5A
Frequency - Switching 400kHz
Synchronous Rectifier Yes
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 12-VFQFN
Supplier Device Package 12-VQFN-HR (3x2)
Other Names 296-LMR36015SARNXRCT,296-LMR36015SARNXRDKR,296-LMR36015SARNXRTR
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249756-LMR36015SARNXR
Ultra Librarian 3D Model Ultra Librarian LMR36015SARNXR CAD Model

Description

LMR36015SARNXR - Step-Down Converter from Texas Instruments

The LMR36015SARNXR is a highly efficient, synchronous, step-down DC/DC converter from Texas Instruments, designed for a variety of applications. With a wide input voltage range of 4.2V to 60V, it is capable of delivering up to 1.5A of continuous output current. This makes the LMR36015SARNXR an excellent choice for systems that require a compact, efficient power solution capable of operating from a variety of power sources, including automotive batteries and industrial supplies.

Featuring an adjustable output voltage range from 0.8V to V<sub>IN, this converter allows for a high degree of flexibility in designing power supplies for electronics that require precise voltage levels. The device integrates both high-side and low-side MOSFETs, which helps to reduce the external component count and simplifies the overall design process.

The LMR36015SARNXR is designed with advanced features to ensure high performance and reliability. It includes a peak current-mode control architecture that provides fast transient response and eases loop stabilization. Additionally, the converter offers programmable soft start and power sequencing, which can be crucial for powering sensitive electronic devices that require a controlled power-up sequence.

Protection features are also embedded within the LMR36015SARNXR to safeguard the system against various faults. These include cycle-by-cycle current limit, overvoltage protection, thermal shutdown, and undervoltage lockout. This robust protection suite ensures that the power supply remains safe and reliable under a wide range of operating conditions.

The compact footprint of the LMR36015SARNXR, available in a SOT-23 package, is ideal for space-constrained applications. It is well-suited for use in industrial, automotive, and communication infrastructure, as well as in portable electronics where power efficiency and space savings are critical.

Overall, the LMR36015SARNXR from Texas Instruments is a versatile and reliable choice for designers looking to implement an efficient power management solution with a high degree of functionality and protection in their next project.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5393 $53.0895
35+ $2.9041 $101.6435
54+ $2.8133 $151.9182
74+ $2.7226 $201.4724
95+ $2.6318 $250.0210
128+ $2.3596 $302.0288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,950 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess