EN
  • EN
  • DE

MAX2010ETI+T

Part No MAX2010ETI+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC RF PREDISTORT ADJ 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Function RF Predistorter
Frequency 500MHz ~ 1.1GHz
RF Type CDMA2000, GSM/EDGE
Secondary Attributes Up to 12dB ACPR Improvement
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Base Product Number MAX2010
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075171-MAX2010ETI+T
Ultra Librarian 3D Model Ultra Librarian MAX2010ETI+T CAD Model

Description

The MAX2010ETI+T is a high-performance, integrated RF digital step attenuator (DSA) and VGA from Maxim Integrated, designed to offer precise control over signal levels in a variety of RF and IF applications. This advanced component is particularly well-suited for use in wireless infrastructure, broadband, and portable radios, as well as test and measurement equipment.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it versatile for multiple RF applications.
  • Attenuation Range: It offers a wide attenuation range, allowing for fine-tuning of signal levels to achieve optimal system performance.
  • Integrated VGA: The inclusion of a variable gain amplifier ensures that the device can not only attenuate but also amplify signals as needed.
  • Serial Interface: The MAX2010ETI+T is equipped with a serial interface for easy control and integration into digital systems.
  • Compact Package: Housed in a small, lead-free package, it minimizes the footprint on the PCB and is RoHS compliant.

Applications

  • Wireless Infrastructure (Base Stations, Repeaters, etc.)
  • Broadband Communication Systems
  • Portable Radios and Mobile Communications
  • Test and Measurement Equipment

Performance and Quality

The MAX2010ETI+T is designed to deliver high linearity and low noise performance, ensuring signal integrity is maintained throughout the attenuation and amplification range. Its robust design and quality manufacturing make it a reliable choice for demanding RF environments. Maxim Integrated's commitment to quality means that the MAX2010ETI+T is produced with strict quality control measures, ensuring consistent performance across the product batch.

Ordering Information

Maxim Integrated's MAX2010ETI+T comes in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For ordering, refer to the complete part number including the '+T' suffix to specify the tape and reel option.

Please note that this product may be subject to specific handling and storage procedures. Always consult the datasheet and handling instructions for detailed information before integrating this component into your design.

You May Also Be Interested in

Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,479 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess