EN
  • EN
  • DE

MAX2016ETI+D

Part No MAX2016ETI+D
Manufacturer Maxim Integrated
Catalog RF Detectors
Description LF-to-2.5GHz Dual Logarithmic Detector/ Controller for Power, Gain, and VSWR Measurements | IC RF DETECT 2.5GHZ 28TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Frequency 2.5GHz
Input Range -70dBm ~ 10dBm
Supply Voltage (V) 2.7V ~ 5.25V
Supply Current 43mA
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1212582-MAX2016ETI+D
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2016ETI+D CAD Model

Description

The MAX2016ETI+D is a highly sophisticated, fully integrated RF signal detector produced by Maxim Integrated. Designed for applications that require precise power measurements, this device is capable of detecting both the envelope and the average power of complex RF signals. With its wide dynamic range and high level of accuracy, it has become an indispensable component in various communication systems.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for a variety of RF and IF applications.
  • Dynamic Range: With an impressive dynamic range, the MAX2016ETI+D can detect signal levels with high precision, from weak signals to strong ones without the need for additional components or complex circuitry.
  • Dual Detectors: It features two detectors, one for envelope detection and another for average power measurement, providing versatility in signal analysis.
  • Temperature Compensation: The built-in temperature compensation ensures stable performance over a wide temperature range, maintaining accuracy in diverse operating conditions.
  • Low Power Consumption: Maxim Integrated designed this device with power efficiency in mind, making it an excellent choice for battery-powered applications.

Applications

The MAX2016ETI+D is ideal for a wide range of applications, including but not limited to:

  • Wireless communication systems
  • Base station transceivers
  • Radar and satellite systems
  • Signal monitoring and measurement equipment
  • Power amplifier linearization

Package and Quality

Packaged in a compact 28-pin TQFN (Thin Quad Flat No leads) with exposed pad, the MAX2016ETI+D is not only space-efficient but also offers enhanced thermal dissipation. Maxim Integrated ensures high standards of quality and reliability, making this product a reliable choice for critical and demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC DETECTOR/CTLR LOG 75DB 24-QFN
Lowest to $34.4117
Analog Devices Inc.
RF Detector IC
Lowest to $7.6045
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN / RF Detector IC 10MHz ~ 1.3GHz -10dBm ~ 5dBm 24-VFQFN Exposed Pad
Lowest to $70.7437
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209
Analog Devices Inc.
IC RF DETECT 1MHZ-8GHZ 8LFCSP / RF Detector IC RADAR, 802.11/WiFi, 8.2.16/WiMax, Wireless LAN 1MHz ~ 8GHz -60dBm ~ -2dBm ±1dB 8-VFDFN Exposed Pad, CSP
Lowest to $3.1000
Analog Devices Inc.
RF Detector IC 802.11a/b/g/WiFi, Wireless Modem, WLAN 600MHz ~ 7GHz -32dBm ~ 10dBm SOT-23-6 Thin, TSOT-23-6
Lowest to $9.0715
Analog Devices Inc.
IC RF DETECT 600MHZ-15GHZ 16QFN / RF Detector IC General Purpose 600MHz ~ 15GHz -24dBm ~ 16dBm 16-WFQFN Exposed Pad
Lowest to $17.5680
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $3.5374
STMicroelectronics
IC RF DETECT 800MHZ-1.9GHZ 8FLP / RF Detector IC AMPS, CDMA, DCS, GSM, TDMA 800MHz ~ 1.9GHz 8-WFBGA, FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7503 $60.0048
38+ $3.0769 $116.9222
59+ $2.9811 $175.8849
81+ $2.8852 $233.7012
104+ $2.7893 $290.0872
139+ $2.5006 $347.5834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess