EN
  • EN
  • DE

MAX20309ENS+T

Part No MAX20309ENS+T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829699-MAX20309ENS+T
Ultra Librarian 3D Model Ultra Librarian MAX20309ENS+T CAD Model

Description

Maxim Integrated MAX20309ENS+T Power Management IC

The Maxim Integrated MAX20309ENS+T is a versatile and highly efficient power management integrated circuit (PMIC) designed to cater to the demanding needs of portable and wearable electronics. This compact, single-chip solution is engineered to provide a comprehensive power management system that ensures reliable and stable operation of the device it powers.

With its small size and high level of integration, the MAX20309ENS+T is an ideal choice for space-constrained applications. It comes in a tiny, 30-bump WLP (Wafer-Level Package) with a 2.72mm x 2.04mm x 0.4mm dimension, making it perfect for applications such as fitness trackers, smartwatches, and other wearable devices where space is at a premium.

The PMIC features multiple regulated outputs with high efficiency, including step-down converters, LDOs (Low Dropout Regulators), and a SIMO (Single Inductor Multiple Output) buck-boost regulator. This allows the MAX20309ENS+T to provide stable power to various components of a system, such as microcontrollers, sensors, and wireless modules, while optimizing battery life.

Furthermore, the MAX20309ENS+T boasts an I2C-compatible interface, which enables programmable control over the power management functions. This feature allows designers to tailor the PMIC's performance to the specific needs of their applications, such as adjusting output voltages or switching frequencies, and to implement power sequencing and fault monitoring for enhanced system reliability.

Another key advantage of this IC is its built-in battery charger with smart power path management. This ensures efficient charging of the battery while simultaneously providing power to the system, thereby reducing charge time and improving the user experience.

Maxim Integrated has also prioritized safety in the design of the MAX20309ENS+T, incorporating various protection features such as overvoltage, undervoltage, overtemperature, and short-circuit protections. These safeguards contribute to the longevity and stability of the end product.

In summary, the MAX20309ENS+T from Maxim Integrated is a power management solution that offers high efficiency, a small footprint, and advanced features to meet the stringent requirements of modern portable and wearable devices. Its flexibility and comprehensive protection mechanisms make it a robust foundation for any power-sensitive design.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,983 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess