EN
  • EN
  • DE

MAX203CWP+G36

Part No MAX203CWP+G36
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 2/2 Transceiver Full RS232 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 20-SOIC
Win Source Part Number 143401-MAX203CWP+G36
Ultra Librarian 3D Model Ultra Librarian MAX203CWP+G36 CAD Model

Description

The MAX203CWP+G36 from Maxim Integrated is a robust RS-232 interface IC designed to provide a reliable communication interface for applications requiring serial connectivity. This integrated circuit is a part of Maxim's renowned series of transceivers, offering a perfect blend of performance, power efficiency, and durability.

Key Features

  • Integrated Charge Pump Circuitry: The device features onboard charge pump circuitry, which eliminates the need for a bipolar ±12V power supply, allowing the IC to operate from a single 5V source. This feature significantly simplifies power supply design and reduces the overall component count.
  • High Data Rate: Capable of supporting data rates up to 120kbps, the MAX203CWP+G36 is suitable for high-speed serial communications, making it an ideal choice for a wide range of applications, including industrial control systems, point-of-sale terminals, and data acquisition systems.
  • Electrostatic Discharge (ESD) Protection: The device offers built-in ESD protection up to ±15kV, ensuring robust performance and reliability in harsh environments where static discharges can occur.
  • Low Power Shutdown: It includes a low power shutdown mode that reduces power consumption when not in active operation, which is essential for battery-powered or energy-sensitive applications.

Applications

The MAX203CWP+G36 is versatile and can be used in various applications where RS-232 communication is required. It is particularly useful in:

  • Telecommunications Equipment
  • Peripheral Device Interfaces
  • Data Acquisition Systems
  • Industrial Control Systems

Package and Quality

The device is offered in a 20-SOIC wide package, known for its compact footprint and ease of integration into PCB designs. Maxim Integrated ensures high-quality standards, and the MAX203CWP+G36 is no exception, providing reliable performance in a wide range of operating conditions.

Conclusion

Overall, the Maxim Integrated MAX203CWP+G36 RS-232 interface IC stands out for its high-speed data transfer capabilities, integrated charge pump, ESD protection, and low power shutdown feature. It is an excellent choice for designers looking for a reliable and efficient solution for serial communication requirements.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess