EN
  • EN
  • DE
  • IT

MAX203ECWP+TG36

Part No MAX203ECWP+TG36
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 W/CAP 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 702484-MAX203ECWP+TG36
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX203E
Introduction Date May 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX203ECWP+TG36 CAD Model

Description

Maxim Integrated MAX203ECWP+TG36 Product Overview

The MAX203ECWP+TG36 from Maxim Integrated is a highly efficient, feature-rich RS-232 transceiver designed to meet the demanding requirements of today's communication protocols. This integrated circuit is ideal for applications that require reliable data transmission over RS-232 communication ports, such as industrial control systems, point-of-sale terminals, and data acquisition equipment.

One of the standout features of the MAX203ECWP+TG36 is its integrated charge pump circuitry, which allows the transceiver to deliver RS-232 performance from a single +5V power supply. This eliminates the need for dual power supplies, simplifying the design and reducing the overall power consumption of the system.

The device supports data rates up to 120kbps, making it suitable for high-speed data communication. Additionally, it is fully compliant with the EIA/TIA-232E and V.28/V.24 specifications, ensuring compatibility with a wide range of RS-232 devices. With its low-power shutdown mode, the MAX203ECWP+TG36 can also reduce power consumption when the device is not in use, further enhancing its suitability for battery-powered applications.

Another important characteristic of the MAX203ECWP+TG36 is its robust electrostatic discharge (ESD) protection. The transceiver can withstand ±15kV ESD strikes on the RS-232 input/output lines, which is crucial for maintaining the integrity of the communication link in harsh industrial environments.

The MAX203ECWP+TG36 is available in a 20-pin wide-body SO package, making it easy to integrate into a variety of designs. Its operating temperature range of 0°C to +70°C ensures reliable performance across a broad spectrum of environmental conditions.

In summary, the Maxim Integrated MAX203ECWP+TG36 RS-232 transceiver is a versatile and robust solution for serial communication needs. Its integrated charge pump, high data rate support, ESD protection, and low-power features make it an excellent choice for designers looking to enhance the performance and reliability of their RS-232 communication interfaces.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.5712
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 14SO / 1/1 Transceiver Half CANbus 14-SO
Lowest to $1.4631
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LIN 8-SOIC
Lowest to $2.2515
Infineon Technologies
IC TRANSCEIVER 1/1 DSO-8 / 1/1 Transceiver LINbus PG-DSO-8
Lowest to $0.9191
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half CANbus 8-DFN (3x3)
Lowest to $0.7310
Texas Instruments
IC TRANSCEIVER HALF 1/1 8VSON / 1/1 Transceiver Half CAN 8-SON (3x3)
Lowest to $0.5993
NXP / Nexperia
IC TRANSCEIVER 24DHVQFN / Transceiver LINbus 24-DHVQFN (5.5x3.5)
Lowest to $6.3209
Qualcomm
AR8033B-AL1B-R-1.
Need more? Email Us
Microchip Technology
AUTOMOTIE CAN TRX SO8 / 1/1 Transceiver Half CAN 8-SO
Lowest to $0.6620

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess