EN
  • EN
  • DE

MAX2058ETL+T

Part No MAX2058ETL+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC DVGA SPI HI LIN 40-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 700MHz to 1.2GHz
P1dB 19dBm
Gain 8.4dB to 12.8dB
Noise Figure 6.8dB
RF Type Cellular, ATE, GSM, EDGE, ISM, W-CDMA, 802.16/WiMax, CDMA2000
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 158mA to 186mA
Test Frequency 940MHz
Case / Package 40-TQFN-EP (6x6)
Win Source Part Number 110172-MAX2058ETL+T
Ultra Librarian 3D Model Ultra Librarian MAX2058ETL+T CAD Model

Description

Maxim Integrated MAX2058ETL+T Variable Gain Amplifier

The MAX2058ETL+T from Maxim Integrated is a high-performance variable gain amplifier (VGA) designed to offer precise signal amplification across a wide range of applications, including wireless infrastructure, base stations, and other communication systems. This versatile component is engineered to provide unparalleled linearity, noise performance, and bandwidth, making it an ideal choice for demanding RF and IF signal chains.

Key Features

  • Frequency Range: The MAX2058ETL+T operates over a broad frequency range, providing flexibility for use in various RF applications.
  • Variable Gain Control: With a wide gain range, this device enables fine-tuning of signal amplification, ensuring optimal performance in different operating conditions.
  • High Linearity: The exceptional linearity minimizes distortion, allowing for the accurate transmission and reception of signals.
  • Low Noise Figure: Its low noise figure contributes to improved signal quality and sensitivity, which is crucial in communication systems.
  • Integrated Shut-Down Feature: The device includes an integrated shut-down feature, enabling power conservation in systems where power efficiency is paramount.

Product Specifications

  • Part Number: MAX2058ETL+T
  • Manufacturer: Maxim Integrated
  • Package/Case: 40-TQFN-EP (6x6)
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to +85°C, suitable for industrial environments.

Applications

The MAX2058ETL+T is highly adaptable and can be used in a variety of applications, including:

  • Wireless and Cellular Base Stations
  • Point-to-Point Microwave Links
  • Public Safety Radios
  • RF Broadcast Equipment
  • Test and Measurement Systems

Maxim Integrated's MAX2058ETL+T is an exceptional choice for designers looking for a VGA that offers high dynamic range, excellent signal integrity, and ease of integration into RF and IF signal processing chains. Its robust feature set ensures that it can meet the stringent requirements of modern communication systems, delivering both performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
NXP / Nexperia
BGU8821
Need more? Email Us
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
NXP / Nexperia
BGU8823
Need more? Email Us
Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess