The MAX2058ETL+ is a state-of-the-art variable-gain amplifier (VGA) developed by Maxim Integrated, a company renowned for its innovative and high-performance analog and mixed-signal engineering solutions. This advanced component is designed to offer exceptional accuracy and flexibility, making it an ideal choice for a wide range of applications, including wireless infrastructure, base stations, and test equipment.
Key Features
- Frequency Range: The MAX2058ETL+ operates over a broad frequency range, ensuring versatility in various RF and IF applications.
- High Linearity: This VGA maintains high linearity over its entire gain range, which is crucial for maintaining signal integrity in communication systems.
- Wide Gain Range: The device offers a wide gain adjustment range, providing users with the flexibility to fine-tune signal levels for optimal performance.
- Digital Gain Control: Gain control is facilitated through a digital interface, allowing for precise and easy adjustments.
- Low Noise Figure: With its low noise figure, the MAX2058ETL+ ensures a minimal addition of noise to the signal path, preserving signal quality.
Applications
- Wireless Infrastructure
- Base Stations
- RF/IF Signal Chains
- Automatic Gain Control Circuits
- Test and Measurement Equipment
Technical Specifications
Parameter
Value
Part Number
MAX2058ETL+
Operating Frequency
50MHz to 1000MHz
Gain Range
Up to 31.5dB
Package
40-TQFN-EP
Supply Voltage
5V
The MAX2058ETL+ is a testament to Maxim Integrated's commitment to providing high-quality components that enhance the performance and reliability of electronic systems. With its advanced features and specifications, this VGA is set to be a valuable asset in any RF signal processing application.