EN
  • EN
  • DE
  • IT

MAX20730EPL+

Part No MAX20730EPL+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 25A 15FCQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 0.65V
Maximum Output Voltage 5.5V
Output Current 25A
Switching Frequency 400kHz ~ 900kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 15-VFQFN, FCQFN
Supplier Device Package 15-FCQFN (6x4.15)
Family Part Number MAX20730
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 702506-MAX20730EPL+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX20730EPL+ CAD Model

Description

Maxim Integrated's MAX20730EPL+ Power Management IC

The MAX20730EPL+ from Maxim Integrated is a highly efficient, compact, and versatile integrated circuit designed for power management applications. This advanced IC is part of Maxim's extensive portfolio of power conversion and management solutions, catering to a wide range of electronic devices and systems.

Key Features

  • High Efficiency: The MAX20730EPL+ boasts a high-efficiency operation, which is crucial for reducing heat dissipation and improving system reliability in power-sensitive applications.
  • Programmable Frequency Synchronization: This feature allows the IC to synchronize with an external clock, which helps in reducing electromagnetic interference (EMI) and allows for use in noise-sensitive applications.
  • Adjustable Output Voltage: The output voltage of the MAX20730EPL+ can be adjusted, providing flexibility to power a variety of loads with different voltage requirements.
  • Compact Package: The device comes in a compact, lead(Pb)-free, 68-pin QFN-EP package, which is suitable for space-constrained applications.

Applications

The MAX20730EPL+ is ideal for a range of applications that require efficient power management, including:

  • Data centers and servers
  • Networking and telecommunications equipment
  • Industrial systems
  • Portable and battery-powered devices

Product Specifications

Maxim Integrated ensures that the MAX20730EPL+ meets rigorous performance standards, with specifications that include:

  • Input voltage range from 4.5V to 16V
  • Output voltage range from 0.5V to 5.5V
  • Integrated MOSFETs for reduced external component count
  • Overvoltage, undervoltage, and overcurrent protection for enhanced safety and durability

With its combination of high efficiency, programmability, and protection features, the MAX20730EPL+ is a reliable choice for designers looking to optimize their power management systems. Maxim Integrated's commitment to quality ensures that this IC delivers consistent performance and longevity, making it a solid investment for a wide array of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3583 $51.8826
46+ $2.2090 $101.6140
71+ $2.1344 $151.5424
101+ $1.9851 $200.4951
131+ $1.9105 $250.2755
164+ $1.8359 $301.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess