EN
  • EN
  • DE

MAX2077CTK+T

Part No MAX2077CTK+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC ULTRASOUND RECEIVERS 68TQFN / Ultrasound Receivers IC Medical Ultrasound Imaging, Sonar 68-TQFN (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Type Ultrasound Receivers
Applications Medical Ultrasound Imaging, Sonar
Mounting Type Surface Mount
Package / Case 68-WFQFN Exposed Pad
Supplier Device Package 68-TQFN (10x10)
Base Product Number MAX2077
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 482776-MAX2077CTK+T
Ultra Librarian 3D Model Ultra Librarian MAX2077CTK+T CAD Model

Description

Maxim Integrated MAX2077CTK+T Ultrasound Beamformer IC

The MAX2077CTK+T from Maxim Integrated is a cutting-edge, high-performance ultrasound beamformer integrated circuit designed to meet the demanding requirements of modern ultrasound imaging systems. This advanced chip is a key component in creating high-resolution images for medical diagnostics by precisely controlling the timing and amplitude of ultrasound pulses.

Key Features

  • Channels: The device features 8 channels of complete T/R (transmit/receive) switches, low-noise amplifiers (LNAs), and anti-aliasing filters, providing a comprehensive solution for ultrasound signal processing.
  • High Integration: With integrated LNA, VGA, AAF, CW mixer, LDO, and digital control, the MAX2077CTK+T minimizes the need for external components, simplifying system design and reducing the overall footprint.
  • Low Power Consumption: Designed for efficiency, it operates with low power consumption, making it suitable for portable ultrasound systems where power efficiency is critical.
  • Adjustable Gain: The device offers programmable gain settings, allowing customization for different imaging scenarios and ensuring optimal signal quality.
  • High-Speed Serial Interface: It incorporates a high-speed serial interface for control, which enables fast and reliable communication with a host processor.

Applications

The MAX2077CTK+T is ideally suited for a wide range of ultrasound applications, including:

  • Portable and cart-based ultrasound systems
  • 3D imaging
  • Doppler and color flow imaging
  • Point-of-care ultrasound devices

Technical Specifications

  • Supply Voltage: The device operates over a 1.7V to 1.9V supply range for the analog supply and 1.7V to 3.6V for the digital supply.
  • Package: It is offered in a 68-pin thin QFN package, which is ideal for space-constrained applications.
  • Temperature Range: The operational temperature range of the MAX2077CTK+T is from -40°C to +85°C, ensuring reliable performance across various environmental conditions.

Overall, the MAX2077CTK+T ultrasound beamformer IC by Maxim Integrated represents a sophisticated blend of performance, integration, and efficiency, making it a top choice for developers and engineers in the field of medical imaging technology.

You May Also Be Interested in

MACOM Technology Solutions
IC POSTAMPLIFIER 16BCC
Need more? Email Us
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.2471 $95.2471
2+ $78.1508 $156.3016
3+ $75.7091 $227.1273
4+ $73.2663 $293.0652
5+ $70.8246 $354.1230
6+ $63.4984 $380.9904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess