EN
  • EN
  • DE

LM4941TMX/NOPB

Part No LM4941TMX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.54W AB 9DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.54W x 1 @ 8 Ohm
Supply Voltage - Operating 2.4 V to 5.5 V
Features Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 9-DSBGA
Dimension 9-WFBGA, DSBGA
Win Source Part Number 1054705-LM4941TMX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4941TMX/NOPB CAD Model

Description

Product Overview: LM4941TMX/NOPB

The LM4941TMX/NOPB is a state-of-the-art audio amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular product is a testament to TI's commitment to providing high-quality audio components that enhance the listening experience across various applications.

Key Features

  • Output Power: The LM4941TMX/NOPB boasts an impressive output power capability, delivering 1.25W into 8Ω loads with a 5V power supply, making it suitable for a wide range of audio applications.
  • Boomer® Audio Power Amplifier Series: As part of the Boomer series, this audio amplifier is specifically designed to provide high-quality output power with a minimal amount of external components, ideal for portable and space-constrained applications.
  • Low Voltage Operation: It operates efficiently at low voltages, making it an excellent choice for battery-powered devices such as mobile phones, tablets, and portable media players.
  • Surface-Mount Package: The LM4941TMX/NOPB comes in a surface-mount package, which is perfect for modern, compact PCB designs.

Technical Specifications

  • Part Number: LM4941TMX/NOPB
  • Amplifier Class: AB
  • THD+N: 0.4% THD+N ensures high-fidelity audio reproduction.
  • Shutdown Feature: It includes a shutdown function that reduces power consumption when not in use.
  • Lead-Free / RoHS Compliant: The product is fully lead-free and RoHS compliant, catering to environmentally conscious applications and regulations.

Applications

The LM4941TMX/NOPB is versatile and can be used in a variety of devices where quality audio is essential. Some of the common applications include:

  • Mobile Phones
  • Portable Media Players
  • Personal Digital Assistants (PDAs)
  • Notebook and Desktop Computers
  • Portable Speakers

In conclusion, the LM4941TMX/NOPB from Texas Instruments is a robust audio amplifier solution that offers a blend of power, efficiency, and compact design, making it an ideal choice for developers and manufacturers looking to enhance the audio experience in their products.

You May Also Be Interested in

THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess