EN
  • EN
  • DE

MAX2079CXE+

Part No MAX2079CXE+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 144CTBGA / Medical Interface 144-CTBGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tray
Product Status Active
Applications Medical
Interface SPI
Voltage - Supply 3.13V ~ 5.25V
Package / Case 144-TFBGA
Supplier Device Package 144-CTBGA (10x10)
Mounting Type Surface Mount
Base Product Number MAX2079
Standard Package 240 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925253-MAX2079CXE+
Ultra Librarian 3D Model Ultra Librarian MAX2079CXE+ CAD Model

Description

Maxim Integrated's MAX2079CXE+ Ultrasound Front-End

The MAX2079CXE+ from Maxim Integrated is a highly sophisticated, fully integrated, single-channel ultrasound front-end solution designed for high-resolution imaging in medical ultrasound applications. This advanced IC combines a low-noise amplifier (LNA), a variable gain amplifier (VGA), an anti-aliasing filter, and a high-speed 12-bit analog-to-digital converter (ADC) in a compact, efficient package. It is specifically engineered to meet the stringent requirements of modern ultrasound systems, offering exceptional performance and flexibility to designers.

At the core of the MAX2079CXE+ lies its LNA, which boasts a noise figure as low as 1.6nV/√Hz at a gain of 21.5dB, ensuring that the smallest ultrasound signals are amplified with minimal added noise. This is critical for achieving clear, detailed images. The VGA provides a continuous gain adjustment from 0dB to 43.5dB, allowing for precise control over signal amplitude, which is vital for optimizing the dynamic range of the received ultrasound signals.

The integrated anti-aliasing filter in the MAX2079CXE+ is a key feature that prevents high-frequency signal components from creating artifacts in the digital domain. This filter ensures that the ADC operates within its Nyquist limit, resulting in clean, artifact-free images. The 12-bit ADC operates at speeds up to 40Msps, providing the high-resolution digital output necessary for advanced ultrasound imaging techniques.

With a versatile 1.8V to 3.6V analog supply range and a separate 1.8V digital supply, the MAX2079CXE+ offers designers the flexibility to integrate it into a variety of ultrasound systems with different power requirements. The device also features a low-power standby mode, which helps to conserve energy when the ultrasound system is not actively imaging.

Encased in a compact 48-pin TQFN-EP package, the MAX2079CXE+ is designed for space-constrained applications, making it an ideal choice for portable and handheld ultrasound devices. Its robust design and integrated features make it a leading choice for medical professionals seeking high-quality imaging performance in their ultrasound equipment.

Overall, the MAX2079CXE+ from Maxim Integrated represents a pinnacle of integration and performance for ultrasound front-end processing, offering designers a powerful tool to create the next generation of medical imaging devices.

You May Also Be Interested in

Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Texas Instruments
PATTI / Interface
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess