EN
  • EN
  • DE

MAX207EEAG-T

Part No MAX207EEAG-T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 W/CAP 24-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 073435-MAX207EEAG-T
Ultra Librarian 3D Model Ultra Librarian MAX207EEAG-T CAD Model

Description

Maxim Integrated MAX207EEAG-T Interface - Drivers & Receivers

The MAX207EEAG-T from Maxim Integrated is a robust, high-performance interface IC designed for serial communication in industrial, networking, and telecommunication applications. This device is part of the MAX207E series and comes in a 24-SSOP (0.209", 5.30mm Width) package. It is specifically engineered to facilitate RS-232 and V.28 serial protocols, ensuring reliable data transmission even under challenging conditions.

The MAX207EEAG-T features a dual charge pump circuitry that allows the IC to deliver true RS-232 performance from a single 5V power supply. This innovative design eliminates the need for additional ±12V power supplies, simplifying the overall design and reducing power consumption. The charge pump requires only four small 0.1µF external capacitors, which contributes to a reduced PCB footprint and a more compact overall design.

With its ability to operate at a data rate of up to 120kbps, the MAX207EEAG-T is well-suited for applications that require efficient and speedy data transfer. The device also includes a shutdown mode that reduces power consumption to just 1µW, making it an excellent choice for power-sensitive applications.

The MAX207EEAG-T is equipped with a total of two drivers and two receivers. The drivers maintain a ±5V output swing and are capable of driving up to 10 receivers each. The receivers can handle up to ±30V input levels, providing a substantial margin above the standard RS-232 threshold levels for enhanced data integrity.

This interface IC also features a proprietary low-dropout transmitter output stage, delivering a ±5.0V output swing for data rates up to 120kbps. The MAX207EEAG-T is designed with receiver hysteresis to improve noise rejection, ensuring a more stable and reliable communication link.

Overall, the MAX207EEAG-T is a versatile and durable choice for designers looking to implement RS-232 communication with minimal power draw and space requirements. Its combination of high data rate, low-power shutdown, and robust electrostatic discharge (ESD) protection up to ±15kV makes it a practical component for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess