EN
  • EN
  • DE

MAX2090ETP+T

Part No MAX2090ETP+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC RF ANLG VGA PWR DETECT 20TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Analog VGA, Power Detector
Frequency 50MHz ~ 1GHz
RF Type Cellular
Secondary Attributes AGC Loop
Package 20-WQFN Exposed Pad
Manufacturer Package 20-TQFN-EP (5x5)
Win Source Part Number 702518-MAX2090ETP+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX2090
Introduction Date September 01, 2011
ECCN EAR99
Country of Origin Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX2090ETP+T CAD Model

Description

Maxim Integrated MAX2090ETP+T RF Variable Gain Amplifier

The MAX2090ETP+T from Maxim Integrated is a high-performance, silicon-germanium, RF variable gain amplifier designed for a wide range of applications, including wireless infrastructure, satellite communications, and broadband data services. This versatile component is engineered to deliver exceptional linearity, low noise, and high dynamic range, making it an ideal choice for demanding RF signal chains.

The MAX2090ETP+T operates over a broad frequency range, providing designers with the flexibility to use it in various frequency bands without compromising performance. Its integrated attenuator and amplifier stages enable precise gain control, which is critical for maintaining signal integrity in complex RF systems. The device's exceptional gain flatness ensures consistent performance across the entire frequency range and gain settings.

This RF variable gain amplifier is housed in a compact, 20-pin TQFN-EP (5mm x 5mm) package, making it suitable for space-constrained applications. The package is also designed to enhance thermal performance, ensuring reliable operation under varying temperature conditions. The MAX2090ETP+T supports a single +5V supply voltage, simplifying power supply design and reducing system complexity.

Key features of the MAX2090ETP+T include:

  • Wide frequency range for versatile use in multiple RF applications
  • High linearity to maintain signal fidelity
  • Low noise figure for improved signal-to-noise ratio
  • Integrated attenuator and amplifier for precise gain control
  • Excellent gain flatness for consistent performance
  • Compact 20-pin TQFN-EP package for space-saving designs
  • Thermal performance for reliability in varied operating conditions
  • Single +5V supply voltage for ease of integration

The MAX2090ETP+T is suitable for a wide array of RF systems where performance, space, and power efficiency are critical. With its robust feature set and Maxim Integrated's reputation for quality, this RF variable gain amplifier is an excellent choice for designers looking to optimize their RF signal chain with a reliable and high-performing component.

You May Also Be Interested in

MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
SINGLE BIAS NETWORK 18-40GHZ
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Lowest to $37.4823
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 2.3-3.8 GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.0923 $58.1846
5+ $23.8707 $119.3535
7+ $23.1247 $161.8729
9+ $22.3787 $201.4083
12+ $21.6328 $259.5936
16+ $19.3949 $310.3184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,236 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess