EN
  • EN
  • DE

MAX2118UTL-T

Part No MAX2118UTL-T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Misc ICs and Modules
Manufacturer Maxim Integrated
Win Source Part Number 311337-MAX2118UTL-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2118UTL-T CAD Model

Description

Maxim Integrated MAX2118UTL-T Satellite TV Tuner

The MAX2118UTL-T from Maxim Integrated is a state-of-the-art satellite television tuner designed to provide exceptional performance for single-conversion television receivers. This advanced tuner is engineered to support a wide range of satellite broadcast standards, making it an ideal choice for a variety of applications in the satellite TV market.

The device operates within the 925MHz to 2175MHz frequency range, accommodating most satellite broadcasting bands. Its superior design ensures low phase noise and excellent linearity, which translates to high-quality signal reception and reliable performance. The MAX2118UTL-T also features an integrated low-noise amplifier (LNA), voltage-controlled oscillator (VCO), fractional-N synthesizer, and a variety of filters, which help to minimize external components and simplify the overall system design.

With its small 5mm x 5mm, 28-pin thin QFN package, the MAX2118UTL-T is optimized for space-constrained applications. This compact form factor, combined with its low power consumption, makes it particularly well-suited for portable and mobile satellite TV solutions, as well as for set-top boxes and home satellite TV receivers.

The tuner's integrated loop-through capability allows for the distribution of the satellite signal to multiple receivers, which is a critical feature for multi-room television systems. Additionally, the MAX2118UTL-T supports both single-ended and differential IF outputs, offering flexibility in interfacing with a variety of demodulators.

Maxim Integrated has equipped the MAX2118UTL-T with an I²C-compatible interface, enabling easy configuration and control of the tuner through a standard communication protocol. This facilitates seamless integration into existing systems and allows for quick and efficient tuning across the supported frequency range.

In summary, the MAX2118UTL-T is a versatile, high-performance satellite TV tuner that provides manufacturers with a scalable solution for the rapidly evolving satellite television market. Its integration of multiple features into a single compact package makes it a powerful component for achieving superior signal quality in a variety of satellite TV applications.

You May Also Be Interested in

MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DIODE
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
MMIC PHASE SHIFTER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess