EN
  • EN
  • DE

MAX2119CTI+T

Part No MAX2119CTI+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description RF IC Tuner General Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Misc ICs and Modules
Manufacturer Maxim Integrated
Packaging Reel(TR)
Function Tuner
RF Type General Purpose
Win Source Part Number 117278-MAX2119CTI+T
Ultra Librarian 3D Model Ultra Librarian MAX2119CTI+T CAD Model

Description

Maxim Integrated MAX2119CTI+T Complete Direct-Conversion Tuner IC

The MAX2119CTI+T from Maxim Integrated is a highly integrated direct-conversion tuner IC designed for satellite set-top and VSAT applications. This advanced tuner IC is capable of converting RF signals in the 925MHz to 2175MHz frequency range directly into baseband using a broadband I/Q demodulator. The MAX2119CTI+T is engineered to provide exceptional performance with low power consumption, making it an ideal choice for compact and energy-efficient designs.

Equipped with an on-chip fractional-N synthesizer, the MAX2119CTI+T allows for fine frequency resolution and fast channel switching. It also includes an integrated voltage-controlled oscillator (VCO) and loop filter which significantly reduces the external component count, thereby simplifying the overall design and reducing the bill of materials (BOM) cost. The device supports both single-ended and differential input configurations, giving designers the flexibility to choose the input type that best fits their system requirements.

The MAX2119CTI+T features a variable gain amplifier, providing the ability to set the optimal signal level to the analog-to-digital converter (ADC) for improved signal quality. Additionally, the built-in automatic gain control (AGC) circuit ensures consistent performance across varying signal conditions. With its excellent phase noise performance and high linearity, the MAX2119CTI+T maintains signal integrity even in the presence of strong adjacent channel interference.

For ease of integration, the MAX2119CTI+T comes in a compact 28-pin thin QFN package, which is suitable for space-constrained applications. The device operates over a wide temperature range, making it reliable for use in diverse environmental conditions. Its interface is fully compatible with most common microprocessors, allowing for straightforward communication and control through a standard serial interface.

Whether you're designing a high-definition satellite television receiver or a demanding VSAT terminal, the MAX2119CTI+T provides a high-performance, cost-effective solution with minimal external components required. Its robust feature set and integration capabilities make it a standout choice for your RF conversion needs.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
CL1
MACOM Technology Solutions
LIMITER,CASCADED W/SMA CONNECTOR
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
DIODE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess