EN
  • EN
  • DE

MAX2120CTI+T

Part No MAX2120CTI+T
Manufacturer Maxim Integrated
Catalog RF Receivers
Description IC TUNER DIR-CONV DVB-S 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 925MHz to 2.175GHz
Applications DVB, DSS
Current - Receiving 100mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 3.13 V to 3.47 V
Temperature Range - Operating 0°C to 70°C
Case / Package 28-TQFN (5x5)
Win Source Part Number 1066914-MAX2120CTI+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2120CTI+T CAD Model

Description

Maxim Integrated MAX2120CTI+T Direct Conversion Tuner IC

The Maxim Integrated MAX2120CTI+T is a state-of-the-art direct conversion tuner IC designed to offer exceptional performance for satellite set-top box systems and VSAT applications. This compact and highly integrated device is specifically engineered to convert QPSK, 8PSK, or DVB-S2 signals from the L-band frequency directly down to baseband using a zero-IF architecture.

The MAX2120CTI+T operates over a wide frequency range, typically from 925MHz to 2175MHz, ensuring compatibility with a broad spectrum of satellite signals. Its direct conversion approach eliminates the need for an IF stage, thereby simplifying the design and reducing system complexity and cost. The device integrates a complete tuner function from RF to baseband, including a low-noise amplifier (LNA), a down-converting mixer, an on-chip voltage-controlled oscillator (VCO), and a fractional-N frequency synthesizer with a fully integrated PLL.

One of the key features of the MAX2120CTI+T is its exceptional performance in terms of phase noise and jitter, which is critical for maintaining signal integrity in digital communication systems. The IC also boasts a high level of integration, which minimizes the external component count and simplifies the PCB layout. This not only reduces the overall footprint but also enhances reliability by reducing potential points of failure.

Furthermore, the MAX2120CTI+T supports a wide range of supply voltages from 3.3V to 5V, providing designers with flexibility in power supply design. The device also includes a variety of built-in features such as an RSSI (Received Signal Strength Indicator), which provides a real-time indication of signal strength, aiding in system diagnostics and antenna alignment.

Maxim Integrated's commitment to quality is evident in the MAX2120CTI+T, which is available in a compact 28-pin thin QFN package, making it suitable for space-constrained applications. The tuner IC is also designed for low power consumption, making it ideal for portable and battery-powered devices where power efficiency is paramount.

Overall, the MAX2120CTI+T is a high-performance, feature-rich solution for satellite communication systems, providing designers with a robust and efficient component to enhance their product offerings.

You May Also Be Interested in

Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
STMicroelectronics
RF RECEIVER AM/FM AUTO DIGITAL
Lowest to $21.9679
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
STMicroelectronics
RF RCVR GNSS/GPS 1.575GHZ 18LCC / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -163dBm 18-LCC (9.7x10.1)
Lowest to $26.5580
Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us
NXP / Nexperia
TEF6687AHN / - RF Receiver
Lowest to $12.8702
STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000
Maxim Integrated
I2C INTERFACE WITH PRESET MODE
Lowest to $5.0670
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess