EN
  • EN
  • DE

MAX2141ETH+T

Part No MAX2141ETH+T
Manufacturer Maxim Integrated
Catalog RF Receivers
Description - RF Receiver  2.4GHz   PCB, Surface Mount 44-TQFN-EP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Receivers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Frequency 2.4GHz
Applications XM Radio
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features OCP
Operating Supply Voltage 2.85 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 44-WFQFN Exposed Pad
Manufacturer Device Package 44-TQFN-EP (7x7)
Win Source Part Number 133847-MAX2141ETH+T
Ultra Librarian 3D Model Ultra Librarian MAX2141ETH+T CAD Model

Description

The MAX2141ETH+T from Maxim Integrated is a state-of-the-art integrated circuit designed for high-performance radio frequency (RF) applications. This device is part of Maxim's extensive range of RF solutions, tailored to meet the demands of modern communication systems.

At the heart of the MAX2141ETH+T is an advanced low-IF receiver, which is engineered to operate across a wide frequency range, making it a versatile choice for various applications, including satellite radio, GPS systems, and mobile TV. The chip's architecture is designed to deliver exceptional sensitivity and strong signal reception, ensuring clear and reliable performance even in challenging conditions.

The MAX2141ETH+T boasts a high level of integration, reducing the need for external components and simplifying the design process for system engineers. This integration not only saves space on the printed circuit board (PCB) but also contributes to a reduction in overall system cost and power consumption. The device operates on a single supply voltage, further simplifying the power supply design.

With its low-noise amplifier (LNA), on-chip filters, and mixers, the MAX2141ETH+T provides excellent linearity and noise figure performance. These features enable the device to maintain signal integrity, which is crucial for maintaining high-quality audio and data transmission. Additionally, the chip includes a fully integrated phase-locked loop (PLL) with a voltage-controlled oscillator (VCO), further enhancing its performance and reducing design complexity.

The MAX2141ETH+T is available in a compact 48-pin TQFN package with an exposed pad, which aids in thermal management and allows for efficient heat dissipation. This packaging makes the device suitable for use in space-constrained applications while maintaining a high level of functionality.

Maxim Integrated's commitment to quality and performance is evident in the MAX2141ETH+T, making it an ideal choice for designers looking for a robust and reliable RF solution. Its combination of advanced features and ease of use ensures that it can meet the needs of the most demanding RF applications.

You May Also Be Interested in

Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $1.7462
Microchip Technology
RF RCVR ISM 315MHZ/433MHZ 32VQFN
Lowest to $4.6167
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
U-blox
RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $75.1310
U-blox
RF RCVR GNSS/GPS 1.575GHZ 43LGA
Lowest to $37.0710
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ
Lowest to $52.3881
U-blox
RF RCVR GNSS/GPS 1.561/1.575GHZ
Lowest to $72.6264
Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Lowest to $6.7341

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7013 $58.5065
13+ $9.6004 $124.8052
19+ $9.3012 $176.7228
26+ $9.0009 $234.0234
34+ $8.7006 $295.8204
45+ $7.8009 $351.0405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess