EN
  • EN
  • DE

MAX2160ETL

Part No MAX2160ETL
Manufacturer Maxim Integrated
Description ISDB-T Single-Segment Low-IF Tuners
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212647-MAX2160ETL
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2160ETL CAD Model

Description

The MAX2160ETL is a sophisticated RF tuner integrated circuit designed by Maxim Integrated, tailored for portable digital TV and multimedia applications. This compact and versatile IC is engineered to provide exceptional performance in receiving digital terrestrial broadcasts, making it an ideal solution for a wide range of devices such as smartphones, tablets, personal navigation devices, and TVs.

Key Features

  • High Integration: The MAX2160ETL integrates a low-noise amplifier (LNA), variable gain amplifier (VGA), a mixer, a fractional-N synthesizer, and a VCO, all of which work together seamlessly to convert RF signals to a lower intermediate frequency (IF) with high fidelity.
  • Wide Frequency Range: This IC is designed to operate across a broad frequency range, making it suitable for various global digital broadcast standards, including DVB-T, ISDB-T, and DMB-T/H.
  • Low Power Consumption: With power efficiency in mind, the MAX2160ETL is optimized for battery-powered devices, offering a low-power mode to conserve energy when the device is inactive or in standby.
  • Small Form Factor: The IC comes in a compact 40-pin thin QFN package, allowing for easy integration into space-constrained designs without sacrificing performance.

Performance and Flexibility

The MAX2160ETL delivers high sensitivity and strong signal reception capabilities, ensuring clear and uninterrupted digital TV viewing experiences. Its flexible design allows manufacturers to tailor the IC's settings to their specific needs through an I²C-compatible interface, providing control over functions like gain, bandwidth, and mode selection.

Applications

With its robust feature set and adaptability, the MAX2160ETL is suited for a multitude of applications, including:

  • Portable and handheld TV receivers
  • USB TV dongles
  • Automotive TV receivers
  • Mobile devices with integrated digital TV functionality

In summary, the MAX2160ETL from Maxim Integrated represents a cutting-edge solution for designers seeking to incorporate high-quality digital TV reception into their products. Its combination of integration, performance, and low power consumption makes it a prime choice for the next generation of multimedia devices.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4472 $65.7888
9+ $13.4950 $121.4550
14+ $13.0734 $183.0276
19+ $12.6519 $240.3861
24+ $12.2303 $293.5272
32+ $10.9656 $350.8992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess